J. W. Winco, Inc. GN 581

Description
GN 581 swivel lifting eye bolts offer a high load carrying capacity and are tested to meet high safety standards. The nominal values for load capacity in the table are for the most disadvantageous loading conditions, and are also clearly marked on the ring. Unlike DIN 580 lifting eye bolts, the GN 581 lifting ring bolt is captively mounted in the ring housing, yet rotates freely. The hexagon socket head bolt cannot be removed from the ring. The ring can be positioned in the direction of the load to make use of its optimum strength. The higher load bearing capacity as compared with DIN 580 lifting eye bolts permits the use of smaller mounting bolts. Hex key cover plate allows assembly without the need to use tools: inserting the hex key in the hexagon socket of the bolt allows the bolt to be turned by hand. GN 581 lifting eye bolts comply with Mechanical Engineering Directive 98 / 37 / CE and are BG tested.
Description
GN 581 swivel lifting eye bolts offer a high load carrying capacity and are tested to meet high safety standards. The nominal values for load capacity in the table are for the most disadvantageous loading conditions, and are also clearly marked on the ring. Unlike DIN 580 lifting eye bolts, the GN 581 lifting ring bolt is captively mounted in the ring housing, yet rotates freely. The hexagon socket head bolt cannot be removed from the ring. The ring can be positioned in the direction of the load to make use of its optimum strength. The higher load bearing capacity as compared with DIN 580 lifting eye bolts permits the use of smaller mounting bolts. Hex key cover plate allows assembly without the need to use tools: inserting the hex key in the hexagon socket of the bolt allows the bolt to be turned by hand. GN 581 lifting eye bolts comply with Mechanical Engineering Directive 98 / 37 / CE and are BG tested.

Suppliers

Company
Product
Description
Supplier Links
GN 581 -  - J. W. Winco, Inc.
New Berlin, WI, USA
GN 581
GN 581
GN 581 swivel lifting eye bolts offer a high load carrying capacity and are tested to meet high safety standards. The nominal values for load capacity in the table are for the most disadvantageous loading conditions, and are also clearly marked on the ring. Unlike DIN 580 lifting eye bolts, the GN 581 lifting ring bolt is captively mounted in the ring housing, yet rotates freely. The hexagon socket head bolt cannot be removed from the ring. The ring can be positioned in the direction of the load to make use of its optimum strength. The higher load bearing capacity as compared with DIN 580 lifting eye bolts permits the use of smaller mounting bolts. Hex key cover plate allows assembly without the need to use tools: inserting the hex key in the hexagon socket of the bolt allows the bolt to be turned by hand. GN 581 lifting eye bolts comply with Mechanical Engineering Directive 98 / 37 / CE and are BG tested.

GN 581 swivel lifting eye bolts offer a high load carrying capacity and are tested to meet high safety standards.
The nominal values for load capacity in the table are for the most disadvantageous loading conditions, and are also clearly marked on the ring.
Unlike DIN 580 lifting eye bolts, the GN 581 lifting ring bolt is captively mounted in the ring housing, yet rotates freely. The hexagon socket head bolt cannot be removed from the ring. The ring can be positioned in the direction of the load to make use of its optimum strength. The higher load bearing capacity as compared with DIN 580 lifting eye bolts permits the use of smaller mounting bolts.
Hex key cover plate allows assembly without the need to use tools: inserting the hex key in the hexagon socket of the bolt allows the bolt to be turned by hand.
GN 581 lifting eye bolts comply with Mechanical Engineering Directive 98 / 37 / CE and are BG tested.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Eyebolts
Product Name GN 581
Unlock Full Specs
to access all available technical data

Similar Products

Swivel Eye Bolt Codipro SEB UP WLL ton 12 - 4215SEBM42UP - Certex UK
Specs
Rating Load Rated
Material High tensile steel
Maximum Load 13.23 tons (12 metric tons)
View Details
Eye Bolts - 1244844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 1.2 tons (1.09 metric tons)
View Details
Shoulder Eye Bolts - 18510 - Jergens, Inc.
Specs
Special Eyebolt Type Shoulder
Material Steel; C1030 Forge
Finish Mill
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details