J. W. Winco, Inc. Eye Bolt WEB-5

Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eye Bolt
Description
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eye Bolt

Suppliers

Company
Product
Description
Supplier Links
Eye Bolt - WEB-5 - Reid Supply
Norton Shores, MI, United States
Eye Bolt
WEB-5
Eye Bolt WEB-5
Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support. . Eye Bolt

Eye bolts consist of a threaded shank with a loop at one end. When attached to structures such as wood or steel posts, rope or cable is fed through the loop to lift objects. Made of forged carbon steel or stainless steel, our selection of eye bolts includes plain style and shoulder style to resist bending. Available with a hex nut for additional support.


. Eye Bolt

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Eyebolts
Product Number WEB-5
Product Name Eye Bolt
Rating Load Rated
Special Eyebolt Type Shoulder
Material Carbon Steel
Finish Zinc Plated; Self-Colored Zinc-Plated
Thread Size M20 x 2.5
Unlock Full Specs
to access all available technical data

Similar Products

Collared Eyebolts c/w Reevable Egg Link WLL ton 0.40 - 421524103 - Certex UK
Specs
Rating Non-load Rated
Material Hardened Steel; Eyebolt: BS970-080A27 hardened and tempered, Link: high tensile steel
Maximum Load 0.4409 tons (0.4000 metric tons)
View Details
Swivel Eyebolts - 47625 - Jergens, Inc.
Specs
Features Swivel
Thread Size 5/8-11 In
Maximum Load 1.5 tons (1.36 metric tons)
View Details
Custom Eyebolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Rating Non-load Rated
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Beryllium, Magnesium, Molybdenum, Nickel, Tin; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Zinc Chromate; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
View Details
Eye Bolts - 1244840 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rating Load Rated
Material Carbon steel
Maximum Load 0.1400 tons (0.1270 metric tons)
View Details