TRENDnet Inc. 8-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch TI-PG80 (Version v1.0R)

Description
8 x Gigabit PoE+ Ethernet ports Up to a 200 Watt full PoE+ power budget 16 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Alarm output triggered by power failure Powers supply sold separately (Model TI-S24048) Lifetime Warranty*
Description
8 x Gigabit PoE+ Ethernet ports Up to a 200 Watt full PoE+ power budget 16 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Alarm output triggered by power failure Powers supply sold separately (Model TI-S24048) Lifetime Warranty*

Suppliers

Company
Product
Description
Supplier Links
8-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch - TI-PG80  (Version v1.0R) - TRENDnet Inc.
Torrance, CA, USA
8-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch
TI-PG80 (Version v1.0R)
8-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch TI-PG80 (Version v1.0R)
8 x Gigabit PoE+ Ethernet ports Up to a 200 Watt full PoE+ power budget 16 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Alarm output triggered by power failure Powers supply sold separately (Model TI-S24048) Lifetime Warranty*
  • 8 x Gigabit PoE+ Ethernet ports
  • Up to a 200 Watt full PoE+ power budget
  • 16 Gbps switching capacity
  • Hardened IP30 rated metal switch
  • Includes DIN-rail and wall mounts
  • Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range
  • Dual redundant power inputs with overload current protection
  • Alarm output triggered by power failure
  • Powers supply sold separately (Model TI-S24048)
  • Lifetime Warranty*
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Network Equipment
Product Number TI-PG80 (Version v1.0R)
Product Name 8-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VAEM-L1-S-M1-25V3 - Festo Corporation
Specs
Network Equipment Gateway
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
Switches, Hubs - 2946-852-1111-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 5 #
View Details
2 suppliers
FieldServer BACnet IIoT Gateway (Verizon) - FS-IoT-BAC2V - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details