TRENDnet Inc. 10-Port Industrial Gigabit PoE+ DIN-Rail Switch TI-PG102 (Version v1.0R)

Description
8 x Gigabit PoE+ ports 2 x Gigabit RJ-45 / SFP shared ports 240 W PoE power budget 20 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Operating temperature range of -40° - 75°C (-40° - 167°F) Dual redundant power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (models: TI-S24048 / 48VDC3000)
Description
8 x Gigabit PoE+ ports 2 x Gigabit RJ-45 / SFP shared ports 240 W PoE power budget 20 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Operating temperature range of -40° - 75°C (-40° - 167°F) Dual redundant power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (models: TI-S24048 / 48VDC3000)

Suppliers

Company
Product
Description
Supplier Links
10-Port Industrial Gigabit PoE+ DIN-Rail Switch - TI-PG102  (Version v1.0R) - TRENDnet Inc.
Torrance, CA, USA
10-Port Industrial Gigabit PoE+ DIN-Rail Switch
TI-PG102 (Version v1.0R)
10-Port Industrial Gigabit PoE+ DIN-Rail Switch TI-PG102 (Version v1.0R)
8 x Gigabit PoE+ ports 2 x Gigabit RJ-45 / SFP shared ports 240 W PoE power budget 20 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Operating temperature range of -40° - 75°C (-40° - 167°F) Dual redundant power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (models: TI-S24048 / 48VDC3000)
  • 8 x Gigabit PoE+ ports
  • 2 x Gigabit RJ-45 / SFP shared ports
  • 240 W PoE power budget
  • 20 Gbps switching capacity
  • Hardened IP30 rated metal switch
  • Includes DIN-rail and wall mounts
  • Operating temperature range of -40° - 75°C (-40° - 167°F)
  • Dual redundant power inputs with overload current protection
  • Alarm output triggered by power failure
  • Power supply sold separately (models: TI-S24048 / 48VDC3000)
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Network Equipment
Product Number TI-PG102 (Version v1.0R)
Product Name 10-Port Industrial Gigabit PoE+ DIN-Rail Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-EU-8E8A-CE - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Switches, Hubs - EKI-5629C-MB-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 10 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details