TRENDnet Inc. 6-Port Hardened Industrial Gigabit DIN-Rail Switch TI-G62 (Version v1.0R)

Description
5 x Gigabit Ethernet ports 1 x shared SFP slot and 1 x dedicated SFP slot 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (model TI-M6024) Lifetime Warranty*
Description
5 x Gigabit Ethernet ports 1 x shared SFP slot and 1 x dedicated SFP slot 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (model TI-M6024) Lifetime Warranty*

Suppliers

Company
Product
Description
Supplier Links
6-Port Hardened Industrial Gigabit DIN-Rail Switch - TI-G62  (Version v1.0R) - TRENDnet Inc.
Torrance, CA, USA
6-Port Hardened Industrial Gigabit DIN-Rail Switch
TI-G62 (Version v1.0R)
6-Port Hardened Industrial Gigabit DIN-Rail Switch TI-G62 (Version v1.0R)
5 x Gigabit Ethernet ports 1 x shared SFP slot and 1 x dedicated SFP slot 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (model TI-M6024) Lifetime Warranty*
  • 5 x Gigabit Ethernet ports
  • 1 x shared SFP slot and 1 x dedicated SFP slot
  • 12 Gbps switching capacity
  • Hardened IP30 rated metal switch
  • Includes DIN-rail and wall mounts
  • Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range
  • Dual redundant power inputs with overload current protection
  • Alarm output triggered by power failure
  • Power supply sold separately (model TI-M6024)
  • Lifetime Warranty*
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Network Equipment
Product Number TI-G62 (Version v1.0R)
Product Name 6-Port Hardened Industrial Gigabit DIN-Rail Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

FieldServer BACnet IIoT Gateway (AT&T) - FS-IoT-BAC2A - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Network Switches - 2681553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 10 #
Data Rate 0.0100 to 1 Gbps
View Details
DIN Rail Mount RS-485 Repeater - SCM9B-D192 - Dataforth Corporation
Specs
Network Equipment Repeater
Protocol / Network Serial RS-485
Ports / Interfaces Serial
View Details
IEC61850-3 20G SFP + 6GE Managed Ethernet Switch, 90 ~ 264VAC/88 ~ 370VDC - EKI-9226G-20FOI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Rack Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3z, 802.1D, 802.1w,802.1p, 802.1Q, 802.1X, 802.3ad, 802.3ab
View Details
2 suppliers