TRENDnet Inc. 5-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch TI-PG541 (Version v1.0R)

Description
4 x Gigabit PoE+ (802.3at) ports, 1 x Gigabit port, and 1 x Gigabit SFP slot 120 W full PoE+ power budget 12 Gbps switching capacity Hardened IP30 rated metal switch with integrated DIN-Rail mount -40 to 70 ºC (-40 to 158 ºF) operating temperature range Dual redundant power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (models: 48VDC3000 / TI-S24048 / TI-S12048) Lifetime Warranty*
Description
4 x Gigabit PoE+ (802.3at) ports, 1 x Gigabit port, and 1 x Gigabit SFP slot 120 W full PoE+ power budget 12 Gbps switching capacity Hardened IP30 rated metal switch with integrated DIN-Rail mount -40 to 70 ºC (-40 to 158 ºF) operating temperature range Dual redundant power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (models: 48VDC3000 / TI-S24048 / TI-S12048) Lifetime Warranty*

Suppliers

Company
Product
Description
Supplier Links
5-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch - TI-PG541  (Version v1.0R) - TRENDnet Inc.
Torrance, CA, USA
5-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch
TI-PG541 (Version v1.0R)
5-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch TI-PG541 (Version v1.0R)
4 x Gigabit PoE+ (802.3at) ports, 1 x Gigabit port, and 1 x Gigabit SFP slot 120 W full PoE+ power budget 12 Gbps switching capacity Hardened IP30 rated metal switch with integrated DIN-Rail mount -40 to 70 ºC (-40 to 158 ºF) operating temperature range Dual redundant power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (models: 48VDC3000 / TI-S24048 / TI-S12048) Lifetime Warranty*
  • 4 x Gigabit PoE+ (802.3at) ports, 1 x Gigabit port, and 1 x Gigabit SFP slot
  • 120 W full PoE+ power budget
  • 12 Gbps switching capacity
  • Hardened IP30 rated metal switch with integrated DIN-Rail mount
  • -40 to 70 ºC (-40 to 158 ºF) operating temperature range
  • Dual redundant power inputs with overload current protection
  • Alarm output triggered by power failure
  • Power supply sold separately (models: 48VDC3000 / TI-S24048 / TI-S12048)
  • Lifetime Warranty*
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Network Equipment
Product Number TI-PG541 (Version v1.0R)
Product Name 5-Port Hardened Industrial Gigabit PoE+ DIN-Rail Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Control block - CPX-CEC-C1 - Festo Corporation
Specs
Network Equipment Gateway
Data Rate 1.00E-4 Gbps
View Details
Stratix 2000 8T Port Unmanaged Switch - 1783-US8T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Network Equipment Switch
Form Factor Rack Mount
Ports / Interfaces Male RJ45 to Male RJ45 Patchcord, Unshielded Twisted Pair, Teal TPE Cable, 1.9 m
View Details
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details