TRENDnet Inc. Hardened Industrial 60 Watt Gigabit UPoE Injector TI-IG60 (Version v1.0R)

Description
Hardened IP30 rated Gigabit PoE Injector PoE (15 W), PoE+ (30 W), high power PoE+ (36 W), or UPoE (60 W) power Network a PoE device located up to 100 meters (328 ft.) away Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Includes DIN-rail and wall mounts Power supply sold separately (model TI-S12048)
Description
Hardened IP30 rated Gigabit PoE Injector PoE (15 W), PoE+ (30 W), high power PoE+ (36 W), or UPoE (60 W) power Network a PoE device located up to 100 meters (328 ft.) away Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Includes DIN-rail and wall mounts Power supply sold separately (model TI-S12048)

Suppliers

Company
Product
Description
Supplier Links
Hardened Industrial 60 Watt Gigabit UPoE Injector - TI-IG60  (Version v1.0R) - TRENDnet Inc.
Torrance, CA, USA
Hardened Industrial 60 Watt Gigabit UPoE Injector
TI-IG60 (Version v1.0R)
Hardened Industrial 60 Watt Gigabit UPoE Injector TI-IG60 (Version v1.0R)
Hardened IP30 rated Gigabit PoE Injector PoE (15 W), PoE+ (30 W), high power PoE+ (36 W), or UPoE (60 W) power Network a PoE device located up to 100 meters (328 ft.) away Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range Dual redundant power inputs with overload current protection Includes DIN-rail and wall mounts Power supply sold separately (model TI-S12048)
  • Hardened IP30 rated Gigabit PoE Injector
  • PoE (15 W), PoE+ (30 W), high power PoE+ (36 W), or UPoE (60 W) power
  • Network a PoE device located up to 100 meters (328 ft.) away
  • Extreme -40 to 75 ºC (-40 to 167 ºF) operating temperature range
  • Dual redundant power inputs with overload current protection
  • Includes DIN-rail and wall mounts
  • Power supply sold separately (model TI-S12048)
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Network Equipment
Product Number TI-IG60 (Version v1.0R)
Product Name Hardened Industrial 60 Watt Gigabit UPoE Injector
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Port Extender for 75 Ohm VNAs - PE0312-75 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Network Equipment Repeater
Number of Ports 12 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details
Network Switches - 2844526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Equipment Switch
Number of Ports 18 #
Data Rate 1 Gbps
View Details