TRENDnet Inc. 6-Port Hardened Industrial Gigabit PoE+ Layer 2 Managed DIN-Rail Switch TI-PG541i (Version v1.0R)

Description
Hardened IP30 rated metal enclosure with integrated DIN-Rail mount Wide operating temperature range - 40 to 75 °C (-40 to 167 °F) 4 x Gigabit PoE+ (802.3at) ports, 1 x Gigabit port, and 1 x Gigabit SFP slot 120 Watts total power budget Dual redundant power inputs and alarm relay output CLI (Telnet), Web (HTTP), SNMP v1 / v2c management 802.1Q / MAC-Based VLAN and IGMP Snooping support 802.1p / DSCP / Queue Scheduling (SP/WFQ/WRR) QoS support Power supply sold separately (models: 48VDC3000 / TI-S24048 / TI-S12048) Lifetime Warranty*
Description
Hardened IP30 rated metal enclosure with integrated DIN-Rail mount Wide operating temperature range - 40 to 75 °C (-40 to 167 °F) 4 x Gigabit PoE+ (802.3at) ports, 1 x Gigabit port, and 1 x Gigabit SFP slot 120 Watts total power budget Dual redundant power inputs and alarm relay output CLI (Telnet), Web (HTTP), SNMP v1 / v2c management 802.1Q / MAC-Based VLAN and IGMP Snooping support 802.1p / DSCP / Queue Scheduling (SP/WFQ/WRR) QoS support Power supply sold separately (models: 48VDC3000 / TI-S24048 / TI-S12048) Lifetime Warranty*

Suppliers

Company
Product
Description
Supplier Links
6-Port Hardened Industrial Gigabit PoE+ Layer 2 Managed DIN-Rail Switch - TI-PG541i  (Version v1.0R) - TRENDnet Inc.
Torrance, CA, USA
6-Port Hardened Industrial Gigabit PoE+ Layer 2 Managed DIN-Rail Switch
TI-PG541i (Version v1.0R)
6-Port Hardened Industrial Gigabit PoE+ Layer 2 Managed DIN-Rail Switch TI-PG541i (Version v1.0R)
Hardened IP30 rated metal enclosure with integrated DIN-Rail mount Wide operating temperature range - 40 to 75 °C (-40 to 167 °F) 4 x Gigabit PoE+ (802.3at) ports, 1 x Gigabit port, and 1 x Gigabit SFP slot 120 Watts total power budget Dual redundant power inputs and alarm relay output CLI (Telnet), Web (HTTP), SNMP v1 / v2c management 802.1Q / MAC-Based VLAN and IGMP Snooping support 802.1p / DSCP / Queue Scheduling (SP/WFQ/WRR) QoS support Power supply sold separately (models: 48VDC3000 / TI-S24048 / TI-S12048) Lifetime Warranty*
  • Hardened IP30 rated metal enclosure with integrated DIN-Rail mount
  • Wide operating temperature range - 40 to 75 °C (-40 to 167 °F)
  • 4 x Gigabit PoE+ (802.3at) ports, 1 x Gigabit port, and 1 x Gigabit SFP slot
  • 120 Watts total power budget
  • Dual redundant power inputs and alarm relay output
  • CLI (Telnet), Web (HTTP), SNMP v1 / v2c management
  • 802.1Q / MAC-Based VLAN and IGMP Snooping support
  • 802.1p / DSCP / Queue Scheduling (SP/WFQ/WRR) QoS support
  • Power supply sold separately (models: 48VDC3000 / TI-S24048 / TI-S12048)
  • Lifetime Warranty*
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Network Equipment
Product Number TI-PG541i (Version v1.0R)
Product Name 6-Port Hardened Industrial Gigabit PoE+ Layer 2 Managed DIN-Rail Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

T1-Fiber Optic Bit Driver® Redundant - 2896 - S.I. Tech, Inc.
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
Network Module for UV Spot Curing - OmniCure S2E - Excelitas Technologies Corp.
Specs
Network Media Wireless
Protocol / Network Ethernet Interface
Ports / Interfaces 10/100 Mbps (auto-sensing) RJ45 connector
View Details