TRENDnet Inc. 6-Port Industrial Gigabit PoE+ DIN-Rail Switch 12 – 56 V TI-PG62B (Version v1.0R)

Description
4 x Gigabit PoE+ ports 2 x Dedicated SFP slots 60 - 120 W power budget 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 - 75 °C (-40 - 167 °F) operating temperature range Dual redundant 12-56 VDC power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (model: TI-S12048)
Description
4 x Gigabit PoE+ ports 2 x Dedicated SFP slots 60 - 120 W power budget 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 - 75 °C (-40 - 167 °F) operating temperature range Dual redundant 12-56 VDC power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (model: TI-S12048)

Suppliers

Company
Product
Description
Supplier Links
6-Port Industrial Gigabit PoE+ DIN-Rail Switch 12 – 56 V - TI-PG62B  (Version v1.0R) - TRENDnet Inc.
Torrance, CA, USA
6-Port Industrial Gigabit PoE+ DIN-Rail Switch 12 – 56 V
TI-PG62B (Version v1.0R)
6-Port Industrial Gigabit PoE+ DIN-Rail Switch 12 – 56 V TI-PG62B (Version v1.0R)
4 x Gigabit PoE+ ports 2 x Dedicated SFP slots 60 - 120 W power budget 12 Gbps switching capacity Hardened IP30 rated metal switch Includes DIN-rail and wall mounts Extreme -40 - 75 °C (-40 - 167 °F) operating temperature range Dual redundant 12-56 VDC power inputs with overload current protection Alarm output triggered by power failure Power supply sold separately (model: TI-S12048)
  • 4 x Gigabit PoE+ ports
  • 2 x Dedicated SFP slots
  • 60 - 120 W power budget
  • 12 Gbps switching capacity
  • Hardened IP30 rated metal switch
  • Includes DIN-rail and wall mounts
  • Extreme -40 - 75 °C (-40 - 167 °F) operating temperature range
  • Dual redundant 12-56 VDC power inputs with overload current protection
  • Alarm output triggered by power failure
  • Power supply sold separately (model: TI-S12048)
Supplier's Site

Technical Specifications

  TRENDnet Inc.
Product Category Network Equipment
Product Number TI-PG62B (Version v1.0R)
Product Name 6-Port Industrial Gigabit PoE+ DIN-Rail Switch 12 – 56 V
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Electrical interface - VMPA-ASI-EPL-E-8E8A-Z - Festo Corporation
Specs
Network Equipment Gateway
Number of Ports 8 #
View Details
Type 6M.BU - Gateway Modbus RS485 RTU - 6MBU00242200 - Finder S.p.A. con unico socio
Specs
Network Equipment Gateway
Protocol / Network Option: Modbus RS485 RTU
View Details
ECO Unmanaged - 852-1411 - WAGO
Specs
Network Equipment Switch
View Details
3 suppliers
FieldServer EZ Gateway - FS-EZX-KNX-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details