NBK America LLC Screw Adaptor - Left-handed Threaded Type SADS-M5-12-LC

Description
By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the threaded length.
Datasheet
Description
By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the threaded length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Adaptor - Left-handed Threaded Type - SADS-M5-12-LC - NBK America LLC
King of Prussia, PA, USA
Screw Adaptor - Left-handed Threaded Type
SADS-M5-12-LC
Screw Adaptor - Left-handed Threaded Type SADS-M5-12-LC
By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the threaded length.
  • By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob.
  • For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended.
  • Use a stopper ring to accurately determine the threaded length.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Threaded Rod
Product Number SADS-M5-12-LC
Product Name Screw Adaptor - Left-handed Threaded Type
Length 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 530343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Steel
Design Units Metric
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
3/8-16 Stainless Steel Threaded rod, Priced Per 3-ft Length - A 9X60-3716 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 3/8"
View Details