NBK America LLC Screw Adaptor - Long Threaded Type SAD-M5-50-FT

Description
By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
Datasheet
Description
By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Adaptor - Long Threaded Type - SAD-M5-50-FT - NBK America LLC
King of Prussia, PA, USA
Screw Adaptor - Long Threaded Type
SAD-M5-50-FT
Screw Adaptor - Long Threaded Type SAD-M5-50-FT
By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
  • By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob.
  • For screw fixing, use a pin stopper or anaerobic adhesive agent.
  • If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Threaded Rod
Product Number SAD-M5-50-FT
Product Name Screw Adaptor - Long Threaded Type
Length 1.97 inch (50 mm)
Material Steel; SWRM6K Trivalent Chromate Treatment
Finish SWRM6K Trivalent Chromate Treatment
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 1757010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 2.76 inch (70 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
1/4-20 Mild Steel Threaded rod, Priced Per 3-ft Length - A 9C60-2520 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch 1/4"
View Details