NBK America LLC Screw Adaptor - Fine Threaded Type SADS-M5-25-RF

Description
By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the thread length.
Datasheet
Description
By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the thread length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Adaptor - Fine Threaded Type - SADS-M5-25-RF - NBK America LLC
King of Prussia, PA, USA
Screw Adaptor - Fine Threaded Type
SADS-M5-25-RF
Screw Adaptor - Fine Threaded Type SADS-M5-25-RF
By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the thread length.
  • By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob.
  • For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended.
  • Use a stopper ring to accurately determine the thread length.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Threaded Rod
Product Number SADS-M5-25-RF
Product Name Screw Adaptor - Fine Threaded Type
Length 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB06002088 - BUMAX®
Specs
Length 1.18 inch (30 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rods - 2009958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 39.37 inch (1000 mm)
Material Stainless Steel
Finish Plain
View Details
Custom Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
Finish Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Finishes: Brass, Cadmium, Chromate, Color, Painted, Polished, PTFE
Fastener Standards ASME/ANSI; DIN; ISO; UTS
View Details