NBK America LLC Screw Adaptor - Fine Threaded Type SADS-M5-20-RF

Description
By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the thread length.
Datasheet
Description
By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the thread length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Adaptor - Fine Threaded Type - SADS-M5-20-RF - NBK America LLC
King of Prussia, PA, USA
Screw Adaptor - Fine Threaded Type
SADS-M5-20-RF
Screw Adaptor - Fine Threaded Type SADS-M5-20-RF
By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the thread length.
  • By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob.
  • For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended.
  • Use a stopper ring to accurately determine the thread length.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Threaded Rod
Product Number SADS-M5-20-RF
Product Name Screw Adaptor - Fine Threaded Type
Length 0.7874 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod/Stud Full Thread - 976A4/316LB30037988 - BUMAX®
Specs
Length 14.92 inch (379 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
5/8-11 Brass Threaded rod, Priced Per 3-ft Length - A 9B60-6211 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Brass
Design Units English
Inch 5/8"
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details