NBK America LLC Screw Adaptor - Thread Size Conversion Type SADS-M6-M5-12-SD

Description
By combining with female screw products such as a lever and knob, this may be used as a lever or knob of any non-standard screw diameter. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. Use a stopper ring to accurately determine the threaded length.
Datasheet
Description
By combining with female screw products such as a lever and knob, this may be used as a lever or knob of any non-standard screw diameter. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. Use a stopper ring to accurately determine the threaded length.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Adaptor - Thread Size Conversion Type - SADS-M6-M5-12-SD - NBK America LLC
King of Prussia, PA, USA
Screw Adaptor - Thread Size Conversion Type
SADS-M6-M5-12-SD
Screw Adaptor - Thread Size Conversion Type SADS-M6-M5-12-SD
By combining with female screw products such as a lever and knob, this may be used as a lever or knob of any non-standard screw diameter. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. Use a stopper ring to accurately determine the threaded length.
  • By combining with female screw products such as a lever and knob, this may be used as a lever or knob of any non-standard screw diameter.
  • For screw fixing, use a pin stopper or anaerobic adhesive agent.
  • If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended.
  • Use a stopper ring to accurately determine the threaded length.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Threaded Rod
Product Number SADS-M6-M5-12-SD
Product Name Screw Adaptor - Thread Size Conversion Type
Length 0.4724 inch (12 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details
Threaded Rods - 1756986 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.9843 inch (25 mm)
Material Stainless Steel
Design Units Metric
View Details
Threaded Rods -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Material Steel
Finish Zinc Chromate (optional feature); Plain
Fastener Standards ASTM A193 Grade B7
View Details
5/16-18 Mild Steel Threaded rod, Priced Per 3-ft Length - A 9C60-3118 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Steel
Design Units English
Inch 5/16"
View Details