NationSkander California Corporation 10 Loose Ceramic Balls 17/64 Kit7803

Description
10 Loose Ceramic Balls 17/64 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 17/64 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 17/64 Inch Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 17/64 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 17/64 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 17/64 Inch Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 17/64 - Kit7803 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 17/64
Kit7803
10 Loose Ceramic Balls 17/64 Kit7803
10 Loose Ceramic Balls 17/64 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 17/64 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 17/64 Inch Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 17/64 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 17/64 Inch. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size: 17/64 Inch
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit7803
Product Name 10 Loose Ceramic Balls 17/64
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Ball -  - Swiss Jewel Company
Swiss Jewel Company
Specs
Ceramic Material Alumina; Silicon Nitride; Zirconia
Applications Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
View Details
Denstone® Ceramic Bed Support Media - Denstone® 2000 - Saint-Gobain NorPro
Specs
Diameter 0.1181 to 1.97 inch (3 to 50 mm)
Ceramic Material Alumina; Al Silicate
Applications Refining, Petrochemical, Gas Processing
View Details
2 suppliers
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ceramic Material Alumina; Zirconia
Applications Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details
Zirconia ZrO2 Ceramic Grinding Balls -  - Xiamen Wintrustek Advanced Materials Co., Ltd.
Xiamen Wintrustek Advanced Materials Co., Ltd.
Specs
Diameter 0.0031 to 1.97 inch (0.0800 to 50 mm)
Applications Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
View Details