NationSkander California Corporation 10 Loose Ceramic Balls 1/4 Kit7947

Description
Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm SiC, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 1/4 Inch = 6.35mm Quality: Grade 5 Material: Ceramic Quantity: 10 Loose Balls.
Description
Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm SiC, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 1/4 Inch = 6.35mm Quality: Grade 5 Material: Ceramic Quantity: 10 Loose Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 1/4 - Kit7947 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 1/4
Kit7947
10 Loose Ceramic Balls 1/4 Kit7947
Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm SiC, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 1/4 Inch = 6.35mm Quality: Grade 5 Material: Ceramic Quantity: 10 Loose Balls.

Pack of 10 Loose Ceramic Balls 1/4 inch 6.35mm SiC, Grade-5 quality balls, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC.

  • Item: Loose Balls
  • Size: 1/4 Inch = 6.35mm
  • Quality: Grade 5
  • Material: Ceramic
  • Quantity: 10 Loose Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit7947
Product Name 10 Loose Ceramic Balls 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Seat For Ball Check Valve -  - Swiss Jewel Company
Specs
Diameter 0.1250 inch (3.17 mm)
Ceramic Material Sapphire
Applications Valve
View Details
Denstone® High-Alumina Bed Support - Denstone® 99 - Saint-Gobain NorPro
Specs
Diameter 0.1181 to 2.95 inch (3 to 75 mm)
Ceramic Material Alumina
Applications Hi-Temp, Steam Services
View Details
2 suppliers
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ceramic Material Alumina; Zirconia
Applications Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details