NationSkander California Corporation 10 Loose Ceramic Balls 5/32 Kit7480

Description
10 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2. Item: Loose Balls Type: Ceramic Balls Material: Ceramic Size:5/32 Inch = 3.962mm Quantity: 10 Ball Bearings
Description
10 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2. Item: Loose Balls Type: Ceramic Balls Material: Ceramic Size:5/32 Inch = 3.962mm Quantity: 10 Ball Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 5/32 - Kit7480 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 5/32
Kit7480
10 Loose Ceramic Balls 5/32 Kit7480
10 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2. Item: Loose Balls Type: Ceramic Balls Material: Ceramic Size:5/32 Inch = 3.962mm Quantity: 10 Ball Bearings

10 Loose Ceramic Balls 5/32 inch 3.962mm G16 ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 5/32 Inch. Balls are made of Ceramic ZRO2.

  • Item: Loose Balls
  • Type: Ceramic Balls
  • Material: Ceramic
  • Size:5/32 Inch = 3.962mm
  • Quantity: 10 Ball Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit7480
Product Name 10 Loose Ceramic Balls 5/32
Unlock Full Specs
to access all available technical data

Similar Products

MacroTrap® Guard Bed Media -  - Saint-Gobain NorPro
Specs
Diameter 0.1969 to 0.5118 inch (5 to 13 mm)
Ceramic Material Al Silicate
Applications Refining, Natural Gas, Hydrocracking
View Details
3M™ Ceramic Microspheres -  - 3M Advanced Materials Division
3M Advanced Materials Division
Specs
Ceramic Material Magnesite
Applications Painting, Architectural Coating
Features Hollow or Through Hole
View Details
Ceramic Silicon Nitride (Si3N4) Series Balls - 1-1/4 IN-C SI3N4 BALL GRADE 20 (1 PC) - Boca Bearings Company
Specs
Diameter 1.25 inch (31.75 mm)
Ceramic Material Silicon Nitride; Ceramic Silicon Nitride (Si3N4) Series Balls
View Details
Zirconia Ball (Zr02) -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Diameter 0.0315 to 1 inch (0.8000 to 25.4 mm)
Ceramic Material Zirconia
Applications Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.
View Details