NationSkander California Corporation 10 Loose Ceramic Balls 1/8 Kit7753

Description
10 Loose Ceramic Balls 3.175mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3.175mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 1/8" inch=3.175mm Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 3.175mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3.175mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 1/8" inch=3.175mm Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 1/8 - Kit7753 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 1/8
Kit7753
10 Loose Ceramic Balls 1/8 Kit7753
10 Loose Ceramic Balls 3.175mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3.175mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 1/8" inch=3.175mm Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 3.175mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 3.175mm. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size: 1/8" inch=3.175mm
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit7753
Product Name 10 Loose Ceramic Balls 1/8
Unlock Full Specs
to access all available technical data

Similar Products

Saint-Gobain Innovative Materials
Specs
Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
Ceramic Material Alumina
Applications Petrochemical Refining, Desiccant Dryer
View Details
Denstone® deltaP® Support Media -  - Saint-Gobain NorPro
Specs
Diameter 0.1181 to 0.7480 inch (3 to 19 mm)
Ceramic Material Alumina
Applications Petrochemical Refining, Desiccant Dryer
View Details
Ceramic Zirconia Oxide (ZrO2) Series Balls - 23/32 IN-C ZRO2 BALL GRADE 16 (1 PC) - Boca Bearings Company
Specs
Diameter 0.7187 inch (18.25 mm)
Ceramic Material Zirconia; Ceramic Zirconia Oxide (ZrO2) Series Balls
View Details
Zirconia Ball (Zr02) -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Diameter 0.0315 to 1 inch (0.8000 to 25.4 mm)
Ceramic Material Zirconia
Applications Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.
View Details