NationSkander California Corporation 10 Loose Ceramic Balls 3/32 Kit7755

Description
10 Loose Ceramic Balls 2.381mm SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/32" inch = 2.381mm Material: Ceramic Silicon Carbide Quantity: Pack of 10 Balls.
Description
10 Loose Ceramic Balls 2.381mm SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/32" inch = 2.381mm Material: Ceramic Silicon Carbide Quantity: Pack of 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 3/32 - Kit7755 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3/32
Kit7755
10 Loose Ceramic Balls 3/32 Kit7755
10 Loose Ceramic Balls 2.381mm SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/32" inch = 2.381mm Material: Ceramic Silicon Carbide Quantity: Pack of 10 Balls.

10 Loose Ceramic Balls 2.381mm SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic SiC.

  • Item: Loose Balls
  • Size: 3/32" inch = 2.381mm
  • Material: Ceramic Silicon Carbide
  • Quantity: Pack of 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit7755
Product Name 10 Loose Ceramic Balls 3/32
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Seat For Ball Check Valve -  - Swiss Jewel Company
Specs
Diameter 0.1250 inch (3.17 mm)
Ceramic Material Sapphire
Applications Valve
View Details
MacroTrap® XPore 80 Guard Bed Media -  - Saint-Gobain NorPro
Specs
Ceramic Material Al Silicate
View Details
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ceramic Material Alumina; Zirconia
Applications Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details
Zirconia ZrO2 Ceramic Grinding Balls -  - Xiamen Wintrustek Advanced Materials Co., Ltd.
Xiamen Wintrustek Advanced Materials Co., Ltd.
Specs
Diameter 0.0031 to 1.97 inch (0.0800 to 50 mm)
Applications Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
View Details