NationSkander California Corporation Loose Ceramic Balls 10mm G16 SiC Bearing Balls Kit8915

Description
Loose Silicon Carbide Ceramic Balls 10mm SiC, this is a popular size that could be used in many Bicycle, Balls are made of Ceramic SiC. Item: Ceramic Balls Standard: Metric Size: 10mm Material: Silicon Carbide Ceramic (SiC) Quantity: One Balls
Description
Loose Silicon Carbide Ceramic Balls 10mm SiC, this is a popular size that could be used in many Bicycle, Balls are made of Ceramic SiC. Item: Ceramic Balls Standard: Metric Size: 10mm Material: Silicon Carbide Ceramic (SiC) Quantity: One Balls

Suppliers

Company
Product
Description
Supplier Links
Loose Ceramic Balls 10mm G16 SiC Bearing Balls - Kit8915 - NationSkander California Corporation
Anaheim, CA, USA
Loose Ceramic Balls 10mm G16 SiC Bearing Balls
Kit8915
Loose Ceramic Balls 10mm G16 SiC Bearing Balls Kit8915
Loose Silicon Carbide Ceramic Balls 10mm SiC, this is a popular size that could be used in many Bicycle, Balls are made of Ceramic SiC. Item: Ceramic Balls Standard: Metric Size: 10mm Material: Silicon Carbide Ceramic (SiC) Quantity: One Balls

Loose Silicon Carbide Ceramic Balls 10mm SiC, this is a popular size that could be used in many Bicycle, Balls are made of Ceramic SiC.

  • Item: Ceramic Balls
  • Standard: Metric
  • Size: 10mm
  • Material: Silicon Carbide Ceramic (SiC)
  • Quantity: One Balls
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit8915
Product Name Loose Ceramic Balls 10mm G16 SiC Bearing Balls
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Ball -  - Swiss Jewel Company
Swiss Jewel Company
Specs
Ceramic Material Alumina; Silicon Nitride; Zirconia
Applications Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
View Details
Denstone® High-Alumina Bed Support - Denstone® 99 - Saint-Gobain NorPro
Specs
Diameter 0.1181 to 2.95 inch (3 to 75 mm)
Ceramic Material Alumina
Applications Hi-Temp, Steam Services
View Details
2 suppliers
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ceramic Material Alumina; Zirconia
Applications Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details
Zirconia ZrO2 Ceramic Grinding Balls -  - Xiamen Wintrustek Advanced Materials Co., Ltd.
Xiamen Wintrustek Advanced Materials Co., Ltd.
Specs
Diameter 0.0031 to 1.97 inch (0.0800 to 50 mm)
Applications Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
View Details