NationSkander California Corporation 10 Loose Ceramic Balls 3mm G3 ZrO2 Bearing Balls Kit7671

Description
10 Loose Ceramic Balls 3mm ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 3mm. Balls are made of Ceramic ZRO2. Item: Loose Balls Size:3mm Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 3mm ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 3mm. Balls are made of Ceramic ZRO2. Item: Loose Balls Size:3mm Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 3mm G3 ZrO2 Bearing Balls - Kit7671 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3mm G3 ZrO2 Bearing Balls
Kit7671
10 Loose Ceramic Balls 3mm G3 ZrO2 Bearing Balls Kit7671
10 Loose Ceramic Balls 3mm ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 3mm. Balls are made of Ceramic ZRO2. Item: Loose Balls Size:3mm Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 3mm ZRO2, this is a popular size that could be used in many Bicycle, or any application that uses this size 3mm. Balls are made of Ceramic ZRO2.

  • Item: Loose Balls
  • Size:3mm
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit7671
Product Name 10 Loose Ceramic Balls 3mm G3 ZrO2 Bearing Balls
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Drilled Balls -  - Swiss Jewel Company
Swiss Jewel Company
Specs
Ceramic Material Sapphire
Applications Gaging; Valve; Probe Tips, Metrology Measuring Tips
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
View Details
Denstone® Ceramic Bed Support Media - Denstone® 57 - Saint-Gobain NorPro
Specs
Diameter 0.1181 to 1.97 inch (3 to 50 mm)
Ceramic Material Al Silicate
Applications Refineries, Petrochemical Plants
View Details
2 suppliers
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ceramic Material Alumina; Zirconia
Applications Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details
Zirconia ZrO2 Ceramic Grinding Balls -  - Xiamen Wintrustek Advanced Materials Co., Ltd.
Xiamen Wintrustek Advanced Materials Co., Ltd.
Specs
Diameter 0.0031 to 1.97 inch (0.0800 to 50 mm)
Applications Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
View Details