NationSkander California Corporation Loose Ceramic Balls 9/64 Kit8917

Description
Loose Ceramic Balls 9/64 inch 3.57mm ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, Balls are made of Ceramic ZrO2 . Item: Loose Balls Size: 9/64 Inch = 3.57mm Material: Ceramic Quantity: One Ball.
Description
Loose Ceramic Balls 9/64 inch 3.57mm ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, Balls are made of Ceramic ZrO2 . Item: Loose Balls Size: 9/64 Inch = 3.57mm Material: Ceramic Quantity: One Ball.

Suppliers

Company
Product
Description
Supplier Links
Loose Ceramic Balls 9/64 - Kit8917 - NationSkander California Corporation
Anaheim, CA, USA
Loose Ceramic Balls 9/64
Kit8917
Loose Ceramic Balls 9/64 Kit8917
Loose Ceramic Balls 9/64 inch 3.57mm ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, Balls are made of Ceramic ZrO2 . Item: Loose Balls Size: 9/64 Inch = 3.57mm Material: Ceramic Quantity: One Ball.

Loose Ceramic Balls 9/64 inch 3.57mm ZrO2 (zirconium Oxide), this is a popular size that could be used in many Bicycle, Balls are made of Ceramic ZrO2 .

  • Item: Loose Balls
  • Size: 9/64 Inch = 3.57mm
  • Material: Ceramic
  • Quantity: One Ball.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit8917
Product Name Loose Ceramic Balls 9/64
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Drilled Balls -  - Swiss Jewel Company
Swiss Jewel Company
Specs
Ceramic Material Sapphire
Applications Gaging; Valve; Probe Tips, Metrology Measuring Tips
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
View Details
Denstone® High-Alumina Bed Support - Denstone® 99 - Saint-Gobain NorPro
Specs
Diameter 0.1181 to 2.95 inch (3 to 75 mm)
Ceramic Material Alumina
Applications Hi-Temp, Steam Services
View Details
2 suppliers
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ceramic Material Alumina; Zirconia
Applications Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details