NationSkander California Corporation 10 Loose Ceramic Balls 9/32 Kit7804

Description
10 Loose Ceramic Balls 9/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 9/32 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 9/32 Inch Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 9/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 9/32 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 9/32 Inch Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 9/32 - Kit7804 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 9/32
Kit7804
10 Loose Ceramic Balls 9/32 Kit7804
10 Loose Ceramic Balls 9/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 9/32 Inch. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 9/32 Inch Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 9/32 inch Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 9/32 Inch. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size: 9/32 Inch
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit7804
Product Name 10 Loose Ceramic Balls 9/32
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Ball -  - Swiss Jewel Company
Swiss Jewel Company
Specs
Ceramic Material Alumina; Silicon Nitride; Zirconia
Applications Electronics / Electrical; Electric Insulation, Spacers, Wear Surfaces
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating
View Details
MacroTrap® Guard Bed Media -  - Saint-Gobain NorPro
Specs
Diameter 0.1969 to 0.5118 inch (5 to 13 mm)
Ceramic Material Al Silicate
Applications Refining, Natural Gas, Hydrocracking
View Details
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ceramic Material Alumina; Zirconia
Applications Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details