NationSkander California Corporation 10 Loose Ceramic Balls 3/16 Kit7929

Description
10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/16 Inch Material: Ceramic Silicon Carbide Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/16 Inch Material: Ceramic Silicon Carbide Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 3/16 - Kit7929 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3/16
Kit7929
10 Loose Ceramic Balls 3/16 Kit7929
10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC. Item: Loose Balls Size: 3/16 Inch Material: Ceramic Silicon Carbide Quantity: 10 Balls.

10 Loose Ceramic Balls 3/16 inch SiC, this is a popular size that could be used in many Bicycle, or any application that uses this size 1/4 Inch. Balls are made of Ceramic SiC.

  • Item: Loose Balls
  • Size: 3/16 Inch
  • Material: Ceramic Silicon Carbide
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit7929
Product Name 10 Loose Ceramic Balls 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Saint-Gobain Innovative Materials
Specs
Diameter 0.1969 to 0.5118 inch (5 to 13 mm)
Ceramic Material Al Silicate
Applications Refining, Natural Gas, Hydrocracking
View Details
Zirconia Ball (Zr02) -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Diameter 0.0315 to 1 inch (0.8000 to 25.4 mm)
Ceramic Material Zirconia
Applications Automotive; Bearing; Flow / Metering; Sprayers; Combined bearings, Mechanical seals, Chemical pumps, Nozzles, Automotive parts, Heat exchanger parts, etc.
View Details
3M™ Ceramic Microspheres -  - 3M Advanced Materials Division
3M Advanced Materials Division
Specs
Ceramic Material Magnesite
Applications Painting, Architectural Coating
Features Hollow or Through Hole
View Details
MacroTrap® XPore 80 Guard Bed Media -  - Saint-Gobain NorPro
Specs
Ceramic Material Al Silicate
View Details