NationSkander California Corporation 100 7/32 Kit8592

Description
100 Loose Balls 7/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/32"= 0.219 inch Material: Chrome Steel Quantity: 100 Balls.
Description
100 Loose Balls 7/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/32"= 0.219 inch Material: Chrome Steel Quantity: 100 Balls.

Suppliers

Company
Product
Description
Supplier Links
100 7/32 Kit8592
100 Loose Balls 7/32" G25, this is a popular size that could be used in many application that uses this size. Item: Loose Balls Size: 7/32"= 0.219 inch Material: Chrome Steel Quantity: 100 Balls.

100 Loose Balls 7/32" G25, this is a popular size that could be used in many application that uses this size.

  • Item: Loose Balls
  • Size: 7/32"= 0.219 inch
  • Material: Chrome Steel
  • Quantity: 100 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit8592
Product Name 100 7/32
Unlock Full Specs
to access all available technical data

Similar Products

Saint-Gobain Innovative Materials
Specs
Diameter 0.1969 to 0.5118 inch (5 to 13 mm)
Ceramic Material Al Silicate
Applications Refining, Natural Gas, Hydrocracking
View Details
Denstone® Ceramic Bed Support Media - Denstone® 2000 - Saint-Gobain NorPro
Specs
Diameter 0.1181 to 1.97 inch (3 to 50 mm)
Ceramic Material Alumina; Al Silicate
Applications Refining, Petrochemical, Gas Processing
View Details
2 suppliers
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ceramic Material Alumina; Zirconia
Applications Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details
Ceramic Zirconia Oxide (ZrO2) Series Balls - 14MM-C ZRO2 BALL GRADE 16 (1 PC) - Boca Bearings Company
Specs
Diameter 0.5512 inch (14 mm)
Ceramic Material Zirconia; Ceramic Zirconia Oxide (ZrO2) Series Balls
View Details