NationSkander California Corporation 10 Loose Ceramic Balls 7/32 Kit7754

Description
10 Loose Ceramic Balls 5.556mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5.556mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size:7/32" inch = 5.556mm Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 5.556mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5.556mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size:7/32" inch = 5.556mm Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 7/32 - Kit7754 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 7/32
Kit7754
10 Loose Ceramic Balls 7/32 Kit7754
10 Loose Ceramic Balls 5.556mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5.556mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size:7/32" inch = 5.556mm Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 5.556mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 5.556mm. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size:7/32" inch = 5.556mm
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ceramic Balls
Product Number Kit7754
Product Name 10 Loose Ceramic Balls 7/32
Unlock Full Specs
to access all available technical data

Similar Products

Sapphire Drilled Balls -  - Swiss Jewel Company
Swiss Jewel Company
Specs
Ceramic Material Sapphire
Applications Gaging; Valve; Probe Tips, Metrology Measuring Tips
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Wear
View Details
Denstone® Ceramic Bed Support Media - Denstone® 2000 - Saint-Gobain NorPro
Specs
Diameter 0.1181 to 1.97 inch (3 to 50 mm)
Ceramic Material Alumina; Al Silicate
Applications Refining, Petrochemical, Gas Processing
View Details
2 suppliers
Ceramic Ball Blanks - Cerbec® - CoorsTek
Specs
Ceramic Material Alumina; Zirconia
Applications Chemical Applications, Valves, Flow Control
Features Corrosion Resistant; Refractory, Heat Resistance or High Temperature; Dielectric / Electrically Insulating; Nonmagnetic; Wear
View Details
Zirconia ZrO2 Ceramic Grinding Balls -  - Xiamen Wintrustek Advanced Materials Co., Ltd.
Xiamen Wintrustek Advanced Materials Co., Ltd.
Specs
Diameter 0.0031 to 1.97 inch (0.0800 to 50 mm)
Applications Bearing; Valve; grinding balls, bearing balls, valve balls, measuring balls
View Details