Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 3140

Description
A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3140 can be processed by injection molding or extrusion for applications such as grips, seals, gaskets, profiles and other articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Low Hardness Medium Heat Resistance Uses Diaphrams Gaskets Profiles Seals Automotive Specifications OPEL QK 3511 Type 1 Color: Black OPEL QK 3511 Type 1 Color: Natural SAE J3000 Color: Black SAE J3000 Color: Natural Appearance Opaque Forms Pellets Processing Method Extrusion Injection Molding
Description
A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3140 can be processed by injection molding or extrusion for applications such as grips, seals, gaskets, profiles and other articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Low Hardness Medium Heat Resistance Uses Diaphrams Gaskets Profiles Seals Automotive Specifications OPEL QK 3511 Type 1 Color: Black OPEL QK 3511 Type 1 Color: Natural SAE J3000 Color: Black SAE J3000 Color: Natural Appearance Opaque Forms Pellets Processing Method Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 3140 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
3140
Sarlink® TPV Thermoplastic Vulcanizate 3140
A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3140 can be processed by injection molding or extrusion for applications such as grips, seals, gaskets, profiles and other articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Low Hardness Medium Heat Resistance Uses Diaphrams Gaskets Profiles Seals Automotive Specifications OPEL QK 3511 Type 1 Color: Black OPEL QK 3511 Type 1 Color: Natural SAE J3000 Color: Black SAE J3000 Color: Natural Appearance Opaque Forms Pellets Processing Method Extrusion Injection Molding

A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3140 can be processed by injection molding or extrusion for applications such as grips, seals, gaskets, profiles and other articles.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Low Hardness
  • Medium Heat Resistance
Uses
  • Diaphrams
  • Gaskets
  • Profiles
  • Seals
Automotive Specifications
  • OPEL QK 3511 Type 1 Color: Black
  • OPEL QK 3511 Type 1 Color: Natural
  • SAE J3000 Color: Black
  • SAE J3000 Color: Natural
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Extrusion
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 3140
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Volt® -  - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type Thermoplastic
Chemical System Epoxy; Thermoplastic Polyester (PET, PBT, etc.); Polyetherimide
Industry Aerospace; Electrical Power or High Voltage
View Details
HIGH DENSITY POLYETHYLENE (HDPE-FDA) - NATURAL PELLETS H5234 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Two Component Polymer System - EP21CLV - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details