Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 3150

Description
A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3150 can be processed by injection molding or extrusion for applications such as grips, seals, gaskets, profiles and other articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Low Hardness Medium Heat Resistance Uses Diaphrams Gaskets Profiles Seals Automotive Specifications DAIMLERCHRYSLER MSAR 80 Type A Color: Black DAIMLERCHRYSLER MSAR 80 Type A Color: Natural OPEL QK 3513 Type 3 Color: Black OPEL QK 3513 Type 3 Color: Natural PSA Peugeot-Citroën SPA X62 3450 Color: Black Appearance Opaque Forms Pellets Processing Method Extrusion Injection Molding
Description
A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3150 can be processed by injection molding or extrusion for applications such as grips, seals, gaskets, profiles and other articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Low Hardness Medium Heat Resistance Uses Diaphrams Gaskets Profiles Seals Automotive Specifications DAIMLERCHRYSLER MSAR 80 Type A Color: Black DAIMLERCHRYSLER MSAR 80 Type A Color: Natural OPEL QK 3513 Type 3 Color: Black OPEL QK 3513 Type 3 Color: Natural PSA Peugeot-Citroën SPA X62 3450 Color: Black Appearance Opaque Forms Pellets Processing Method Extrusion Injection Molding

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 3150 - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
3150
Sarlink® TPV Thermoplastic Vulcanizate 3150
A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3150 can be processed by injection molding or extrusion for applications such as grips, seals, gaskets, profiles and other articles. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Low Hardness Medium Heat Resistance Uses Diaphrams Gaskets Profiles Seals Automotive Specifications DAIMLERCHRYSLER MSAR 80 Type A Color: Black DAIMLERCHRYSLER MSAR 80 Type A Color: Natural OPEL QK 3513 Type 3 Color: Black OPEL QK 3513 Type 3 Color: Natural PSA Peugeot-Citroën SPA X62 3450 Color: Black Appearance Opaque Forms Pellets Processing Method Extrusion Injection Molding

A low hardness, multi-purpose thermoplastic elastomer featuring excellent compression set and high temperature performance. Sarlink® 3150 can be processed by injection molding or extrusion for applications such as grips, seals, gaskets, profiles and other articles.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Low Hardness
  • Medium Heat Resistance
Uses
  • Diaphrams
  • Gaskets
  • Profiles
  • Seals
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 80 Type A Color: Black
  • DAIMLERCHRYSLER MSAR 80 Type A Color: Natural
  • OPEL QK 3513 Type 3 Color: Black
  • OPEL QK 3513 Type 3 Color: Natural
  • PSA Peugeot-Citroën SPA X62 3450 Color: Black
Appearance
  • Opaque
Forms
  • Pellets
Processing Method
  • Extrusion
  • Injection Molding
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 3150
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type ExtrusionGrade; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 43-5701 Gray Resin / C 402 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
Ducoya® Graphite-Filled Polyimide - Low-Friction Bearing & Seal Material (15% Graphite) - G021 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details