Teknor Apex Company Sarlink® TPV Thermoplastic Vulcanizate 4139D

Description
SARLINK® 4000 series are high hardness, multi-purpose thermoplastic elastomers with excellent flex fatigue resistance, heat resistance, improved elasticity and resilience designed primarily for demanding automotive applications. SARLINK® 4139D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, bellows and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant High Hardness Medium Heat Resistance Resilient Uses Automotive Applications Grommets Profiles Automotive Specifications DAIMLERCHRYSLER MSAR 30 Type A Color: Black DAIMLERCHRYSLER MSAR 30 Type A Color: Natural FORD ESB-M4D495-A5 Color: Black FORD ESB-M4D495-A5 Color: Natural FORD WSD-M2D441-A Color: Black FORD WSD-M2D441-A Color: Natural FORD WSD-M2D441-A1 Color: Black FORD WSD-M2D441-A1 Color: Natural GM GMP.E/P.006 Color: Black GM GMP.E/P.006 Color: Natural OPEL QK 3531 Type 2 Color: Black OPEL QK 3531 Type 2 Color: Natural OPEL QK 3532 Type 2 Color: Black OPEL QK 3532 Type 2 Color: Natural Appearance Opaque Forms Pelle
Description
SARLINK® 4000 series are high hardness, multi-purpose thermoplastic elastomers with excellent flex fatigue resistance, heat resistance, improved elasticity and resilience designed primarily for demanding automotive applications. SARLINK® 4139D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, bellows and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant High Hardness Medium Heat Resistance Resilient Uses Automotive Applications Grommets Profiles Automotive Specifications DAIMLERCHRYSLER MSAR 30 Type A Color: Black DAIMLERCHRYSLER MSAR 30 Type A Color: Natural FORD ESB-M4D495-A5 Color: Black FORD ESB-M4D495-A5 Color: Natural FORD WSD-M2D441-A Color: Black FORD WSD-M2D441-A Color: Natural FORD WSD-M2D441-A1 Color: Black FORD WSD-M2D441-A1 Color: Natural GM GMP.E/P.006 Color: Black GM GMP.E/P.006 Color: Natural OPEL QK 3531 Type 2 Color: Black OPEL QK 3531 Type 2 Color: Natural OPEL QK 3532 Type 2 Color: Black OPEL QK 3532 Type 2 Color: Natural Appearance Opaque Forms Pelle

Suppliers

Company
Product
Description
Supplier Links
Sarlink® TPV Thermoplastic Vulcanizate - 4139D - Teknor Apex Company
Pawtucket, RI, USA
Sarlink® TPV Thermoplastic Vulcanizate
4139D
Sarlink® TPV Thermoplastic Vulcanizate 4139D
SARLINK® 4000 series are high hardness, multi-purpose thermoplastic elastomers with excellent flex fatigue resistance, heat resistance, improved elasticity and resilience designed primarily for demanding automotive applications. SARLINK® 4139D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, bellows and ducts. Material Status Commercial: Active Availability Asia Pacific Europe Latin America North America Features Fatigue Resistant High Hardness Medium Heat Resistance Resilient Uses Automotive Applications Grommets Profiles Automotive Specifications DAIMLERCHRYSLER MSAR 30 Type A Color: Black DAIMLERCHRYSLER MSAR 30 Type A Color: Natural FORD ESB-M4D495-A5 Color: Black FORD ESB-M4D495-A5 Color: Natural FORD WSD-M2D441-A Color: Black FORD WSD-M2D441-A Color: Natural FORD WSD-M2D441-A1 Color: Black FORD WSD-M2D441-A1 Color: Natural GM GMP.E/P.006 Color: Black GM GMP.E/P.006 Color: Natural OPEL QK 3531 Type 2 Color: Black OPEL QK 3531 Type 2 Color: Natural OPEL QK 3532 Type 2 Color: Black OPEL QK 3532 Type 2 Color: Natural Appearance Opaque Forms Pelle

SARLINK® 4000 series are high hardness, multi-purpose thermoplastic elastomers with excellent flex fatigue resistance, heat resistance, improved elasticity and resilience designed primarily for demanding automotive applications. SARLINK® 4139D can be processed by injection molding, extrusion and blow molding to produce clamps, grommets, profiles, boots, bellows and ducts.


Material Status
  • Commercial: Active
Availability
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Features
  • Fatigue Resistant
  • High Hardness
  • Medium Heat Resistance
  • Resilient
Uses
  • Automotive Applications
  • Grommets
  • Profiles
Automotive Specifications
  • DAIMLERCHRYSLER MSAR 30 Type A Color: Black
  • DAIMLERCHRYSLER MSAR 30 Type A Color: Natural
  • FORD ESB-M4D495-A5 Color: Black
  • FORD ESB-M4D495-A5 Color: Natural
  • FORD WSD-M2D441-A Color: Black
  • FORD WSD-M2D441-A Color: Natural
  • FORD WSD-M2D441-A1 Color: Black
  • FORD WSD-M2D441-A1 Color: Natural
  • GM GMP.E/P.006 Color: Black
  • GM GMP.E/P.006 Color: Natural
  • OPEL QK 3531 Type 2 Color: Black
  • OPEL QK 3531 Type 2 Color: Natural
  • OPEL QK 3532 Type 2 Color: Black
  • OPEL QK 3532 Type 2 Color: Natural
Appearance
  • Opaque
Forms
  • Pelle
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 4139D
Product Name Sarlink® TPV Thermoplastic Vulcanizate
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Exact™ Plastomer Resins for Film Packaging - Exact™ 4056A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9400 psi (64811 KPa)
Elongation 490.0 %
View Details
Two Component Epoxy - EP121CL - Master Bond, Inc.
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy
Filler Unfilled
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details