Teknor Apex Company APEX® Flexible Polyvinyl Chloride 1700-85

Description
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Components Footwear Furniture Appearance Natural Color Opaque Forms Pellets
Description
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Components Footwear Furniture Appearance Natural Color Opaque Forms Pellets

Suppliers

Company
Product
Description
Supplier Links
APEX® Flexible Polyvinyl Chloride - 1700-85 - Teknor Apex Company
Pawtucket, RI, USA
APEX® Flexible Polyvinyl Chloride
1700-85
APEX® Flexible Polyvinyl Chloride 1700-85
Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Components Footwear Furniture Appearance Natural Color Opaque Forms Pellets
Material Status
  • Commercial: Active
Availability
  • Africa & Middle East
  • Asia Pacific
  • Europe
  • Latin America
  • North America
Uses
  • Appliance Components
  • Footwear
  • Furniture
Appearance
  • Natural Color
  • Opaque
Forms
  • Pellets
Supplier's Site

Technical Specifications

  Teknor Apex Company
Product Category Polymers and Plastic Resins
Product Number 1700-85
Product Name APEX® Flexible Polyvinyl Chloride
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
Escor™ EAA Copolymer Resins - Escor™ 5050 - ExxonMobil - Polyethylene Products
ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 8.40 g / 10 minutes
View Details
AURUM™ Thermoplastic polyimide -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details