Sealevel Systems, Inc. Terminal Blocks – 4 Position Spring Clamp (10 Pack) TB-SP04-10

Description
The TB-SP04-10 includes ten 4-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration. Spring clamp and screw terminal blocks with 5-position or 6-position terminals are also available in packs of ten.
Description
The TB-SP04-10 includes ten 4-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration. Spring clamp and screw terminal blocks with 5-position or 6-position terminals are also available in packs of ten.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks – 4 Position Spring Clamp (10 Pack) - TB-SP04-10 - Sealevel Systems, Inc.
Liberty, SC, USA
Terminal Blocks – 4 Position Spring Clamp (10 Pack)
TB-SP04-10
Terminal Blocks – 4 Position Spring Clamp (10 Pack) TB-SP04-10
The TB-SP04-10 includes ten 4-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration. Spring clamp and screw terminal blocks with 5-position or 6-position terminals are also available in packs of ten.

The TB-SP04-10 includes ten 4-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down.

The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration.

Spring clamp and screw terminal blocks with 5-position or 6-position terminals are also available in packs of ten.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Terminal Blocks
Product Number TB-SP04-10
Product Name Terminal Blocks – 4 Position Spring Clamp (10 Pack)
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Pluggable Terminal Blocks - 1444303 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-07A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 7
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Terminals - Screw Connectors - 36-7691-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details