Sealevel Systems, Inc. Terminal Block – RJ45 to 9 Screw Terminals TBRJ45

Description
The TBRJ45 terminal block can be used to easily convert field wiring to an RJ45 connection. There are eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the individual conductors to the appropriate screw terminals and you are done. Designed with Sealevel SeaI/O RS-485 Modbus/RTU devices in mind, the TBRJ45 simplifies the conversion of remote RS-485 wiring to an RJ45 plug, allowing standard CAT5 cabling to be connected to Sealevel SeaI/O devices. The TBRJ45 is also perfect for breaking CAT5 wiring out to screw terminals, which is especially useful for Telco, networking, automation, or other twisted pair wiring applications. Mounting holes are located at the corners of the board and two additional holes are provided for attaching strain relief to wiring connected to the screw terminals.
Description
The TBRJ45 terminal block can be used to easily convert field wiring to an RJ45 connection. There are eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the individual conductors to the appropriate screw terminals and you are done. Designed with Sealevel SeaI/O RS-485 Modbus/RTU devices in mind, the TBRJ45 simplifies the conversion of remote RS-485 wiring to an RJ45 plug, allowing standard CAT5 cabling to be connected to Sealevel SeaI/O devices. The TBRJ45 is also perfect for breaking CAT5 wiring out to screw terminals, which is especially useful for Telco, networking, automation, or other twisted pair wiring applications. Mounting holes are located at the corners of the board and two additional holes are provided for attaching strain relief to wiring connected to the screw terminals.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block – RJ45 to 9 Screw Terminals - TBRJ45 - Sealevel Systems, Inc.
Liberty, SC, USA
Terminal Block – RJ45 to 9 Screw Terminals
TBRJ45
Terminal Block – RJ45 to 9 Screw Terminals TBRJ45
The TBRJ45 terminal block can be used to easily convert field wiring to an RJ45 connection. There are eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the individual conductors to the appropriate screw terminals and you are done. Designed with Sealevel SeaI/O RS-485 Modbus/RTU devices in mind, the TBRJ45 simplifies the conversion of remote RS-485 wiring to an RJ45 plug, allowing standard CAT5 cabling to be connected to Sealevel SeaI/O devices. The TBRJ45 is also perfect for breaking CAT5 wiring out to screw terminals, which is especially useful for Telco, networking, automation, or other twisted pair wiring applications. Mounting holes are located at the corners of the board and two additional holes are provided for attaching strain relief to wiring connected to the screw terminals.

The TBRJ45 terminal block can be used to easily convert field wiring to an RJ45 connection. There are eight screw terminals that correspond to the eight RJ45 wires plus a ninth screw terminal for connecting a shield. Simply connect the individual conductors to the appropriate screw terminals and you are done. Designed with Sealevel SeaI/O RS-485 Modbus/RTU devices in mind, the TBRJ45 simplifies the conversion of remote RS-485 wiring to an RJ45 plug, allowing standard CAT5 cabling to be connected to Sealevel SeaI/O devices.

The TBRJ45 is also perfect for breaking CAT5 wiring out to screw terminals, which is especially useful for Telco, networking, automation, or other twisted pair wiring applications. Mounting holes are located at the corners of the board and two additional holes are provided for attaching strain relief to wiring connected to the screw terminals.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Terminal Blocks
Product Number TBRJ45
Product Name Terminal Block – RJ45 to 9 Screw Terminals
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 29.011 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type Single Feed Through; PCB Terminal Blocks
View Details
2 suppliers
PCB Terminal Blocks - 1-1986712-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers