Sealevel Systems, Inc. Terminal Block – 50-Pin Header to 40 Screw Terminals TB07

Description
The TB07 allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block has four groups of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground. The TB07 is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the 24-channel TTL signals are only available on the first three ports (A-C) on the terminal block. Port D can be used for connecting extra Grounds. The TB07 ships with only the terminal block.
Description
The TB07 allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block has four groups of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground. The TB07 is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the 24-channel TTL signals are only available on the first three ports (A-C) on the terminal block. Port D can be used for connecting extra Grounds. The TB07 ships with only the terminal block.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block – 50-Pin Header to 40 Screw Terminals - TB07 - Sealevel Systems, Inc.
Liberty, SC, USA
Terminal Block – 50-Pin Header to 40 Screw Terminals
TB07
Terminal Block – 50-Pin Header to 40 Screw Terminals TB07
The TB07 allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block has four groups of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground. The TB07 is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the 24-channel TTL signals are only available on the first three ports (A-C) on the terminal block. Port D can be used for connecting extra Grounds. The TB07 ships with only the terminal block.

The TB07 allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07 is designed to work with the Sealevel’s 32-channel TTL PCI board (Item# 8010). The terminal block has four groups of eight screw terminals for interfacing eight bits on each of the four ports (A-D). Two four-position screw terminals interface +5V and Ground.

The TB07 is compatible with all Sealevel TTL devices that use a 50-pin ribbon cable. On 24, 48, and 96 channel TTL products, the 24-channel TTL signals are only available on the first three ports (A-C) on the terminal block. Port D can be used for connecting extra Grounds. The TB07 ships with only the terminal block.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Terminal Blocks
Product Number TB07
Product Name Terminal Block – 50-Pin Header to 40 Screw Terminals
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 1 Position, 24-10Awg; No. Of Positions Entrelec Te Connectivity - 06WX5593 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Pluggable Terminal Blocks - 1444333 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers