Sealevel Systems, Inc. Terminal Blocks – 5 Position Spring Clamp (10 Pack) TB-SP05-10

Description
The TB-SP05-10 includes ten 5-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration. Upgrade your SeaI/O 410, 420, 430, 440, 450, 470, 530 or 540 modules with spring clamp terminal blocks using item# TB-SP9-KT, which includes eight 5-position and one 6-position spring clamp terminal blocks. Spring clamp and screw terminal blocks with 4-position or 6-position terminals are also available in packs of ten.
Description
The TB-SP05-10 includes ten 5-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration. Upgrade your SeaI/O 410, 420, 430, 440, 450, 470, 530 or 540 modules with spring clamp terminal blocks using item# TB-SP9-KT, which includes eight 5-position and one 6-position spring clamp terminal blocks. Spring clamp and screw terminal blocks with 4-position or 6-position terminals are also available in packs of ten.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks – 5 Position Spring Clamp (10 Pack) - TB-SP05-10 - Sealevel Systems, Inc.
Liberty, SC, USA
Terminal Blocks – 5 Position Spring Clamp (10 Pack)
TB-SP05-10
Terminal Blocks – 5 Position Spring Clamp (10 Pack) TB-SP05-10
The TB-SP05-10 includes ten 5-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration. Upgrade your SeaI/O 410, 420, 430, 440, 450, 470, 530 or 540 modules with spring clamp terminal blocks using item# TB-SP9-KT, which includes eight 5-position and one 6-position spring clamp terminal blocks. Spring clamp and screw terminal blocks with 4-position or 6-position terminals are also available in packs of ten.

The TB-SP05-10 includes ten 5-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down.

The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration.

Upgrade your SeaI/O 410, 420, 430, 440, 450, 470, 530 or 540 modules with spring clamp terminal blocks using item# TB-SP9-KT, which includes eight 5-position and one 6-position spring clamp terminal blocks. Spring clamp and screw terminal blocks with 4-position or 6-position terminals are also available in packs of ten.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Terminal Blocks
Product Number TB-SP05-10
Product Name Terminal Blocks – 5 Position Spring Clamp (10 Pack)
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HI-206A-XXP* - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Cover
Approvals UL Listing Mark; ROHS
View Details
Through terminal block - 2002-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers