Sealevel Systems, Inc. Terminal Blocks – 6 Position Spring Clamp (10 Pack) TB-SP06-10

Description
The TB-SP06-10 includes ten 6-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration. Upgrade your SeaI/O 410, 420, 430, 440, 450, 470, 530 or 540 modules with spring clamp terminal blocks using item# TB-SP9-KT, which includes eight 5-position and one 6-position spring clamp terminal blocks. Spring clamp and screw terminal blocks with 4-position or 5-position terminals are also available in packs of ten.
Description
The TB-SP06-10 includes ten 6-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration. Upgrade your SeaI/O 410, 420, 430, 440, 450, 470, 530 or 540 modules with spring clamp terminal blocks using item# TB-SP9-KT, which includes eight 5-position and one 6-position spring clamp terminal blocks. Spring clamp and screw terminal blocks with 4-position or 5-position terminals are also available in packs of ten.

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks – 6 Position Spring Clamp (10 Pack) - TB-SP06-10 - Sealevel Systems, Inc.
Liberty, SC, USA
Terminal Blocks – 6 Position Spring Clamp (10 Pack)
TB-SP06-10
Terminal Blocks – 6 Position Spring Clamp (10 Pack) TB-SP06-10
The TB-SP06-10 includes ten 6-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration. Upgrade your SeaI/O 410, 420, 430, 440, 450, 470, 530 or 540 modules with spring clamp terminal blocks using item# TB-SP9-KT, which includes eight 5-position and one 6-position spring clamp terminal blocks. Spring clamp and screw terminal blocks with 4-position or 5-position terminals are also available in packs of ten.

The TB-SP06-10 includes ten 6-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down.

The lever-style clamping mechanism requires no tools making field installation easy. The clamping mechanism also provides superior wire holding properties and automatically adjusts the spring tension on wire diameters from 16-28 AWG. The terminal block’s very tight friction design prevents accidental separation due to vibration.

Upgrade your SeaI/O 410, 420, 430, 440, 450, 470, 530 or 540 modules with spring clamp terminal blocks using item# TB-SP9-KT, which includes eight 5-position and one 6-position spring clamp terminal blocks. Spring clamp and screw terminal blocks with 4-position or 5-position terminals are also available in packs of ten.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Terminal Blocks
Product Number TB-SP06-10
Product Name Terminal Blocks – 6 Position Spring Clamp (10 Pack)
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Single Row and Tri-Barrier Blocks - HD-615-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Double-deck terminal block - Through terminal block - 2002-2708 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers