Sealevel Systems, Inc. Terminal Block – Dual DB9 Female to 18 Screw Terminals TB06

Description
The TB06 terminal block includes dual right-angle DB-9 female connectors to 18 screw terminals (two groups of 9 screw terminals). Useful for breaking out serial and digital I/O signals and simplifies field wiring of RS-422 and RS-485 networks with different pin out configurations. The TB06 is designed to connect directly to Sealevel dual-port DB9 serial cards or any cable with DB9M connectors and includes holes for board or panel mounting.
Description
The TB06 terminal block includes dual right-angle DB-9 female connectors to 18 screw terminals (two groups of 9 screw terminals). Useful for breaking out serial and digital I/O signals and simplifies field wiring of RS-422 and RS-485 networks with different pin out configurations. The TB06 is designed to connect directly to Sealevel dual-port DB9 serial cards or any cable with DB9M connectors and includes holes for board or panel mounting.

Suppliers

Company
Product
Description
Supplier Links
Terminal Block – Dual DB9 Female to 18 Screw Terminals - TB06 - Sealevel Systems, Inc.
Liberty, SC, USA
Terminal Block – Dual DB9 Female to 18 Screw Terminals
TB06
Terminal Block – Dual DB9 Female to 18 Screw Terminals TB06
The TB06 terminal block includes dual right-angle DB-9 female connectors to 18 screw terminals (two groups of 9 screw terminals). Useful for breaking out serial and digital I/O signals and simplifies field wiring of RS-422 and RS-485 networks with different pin out configurations. The TB06 is designed to connect directly to Sealevel dual-port DB9 serial cards or any cable with DB9M connectors and includes holes for board or panel mounting.

The TB06 terminal block includes dual right-angle DB-9 female connectors to 18 screw terminals (two groups of 9 screw terminals). Useful for breaking out serial and digital I/O signals and simplifies field wiring of RS-422 and RS-485 networks with different pin out configurations.

The TB06 is designed to connect directly to Sealevel dual-port DB9 serial cards or any cable with DB9M connectors and includes holes for board or panel mounting.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Terminal Blocks
Product Number TB06
Product Name Terminal Block – Dual DB9 Female to 18 Screw Terminals
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 3 Position, 22-12Awg; No. Of Rows Blockmaster Electronics - 12P6786 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
PCB Terminal Blocks - 609498 - RS Components, Ltd.
Specs
Mounting Options PCB
Approvals RoHS Compliant
# of Contacts 2
View Details
3 suppliers
Terminal Blk/Strip Wiring Dev - 45104524 - Radwell International
Specs
Mounting Options Terminal Strip
Termination Options Tab Connection
Voltage Rating 110 volts
View Details