Valcor Engineering Corporation Manually Set Pressure Regulators SV100 Series

Description
The SV100 is a Dri-Control liquid pressure regulator offering fast response to pressure fluctuations. The virgin PTFE wetted components provide the greatest degree of inertness, and allows a high temperature capability. The regulator is panel mountable through a round knock-out hole, and is retained with a hex locknut (supplied). Its small physical size and weight allows for fast response to pressure fluctuations and is ideal for D.I. water applications. Applications Model SV100 is suitable for a broad range of industrial applications, both new and retrofit. Typical applications employing model SV100 include: · Pressure control of ink and toner in printing · Pressure maintenance in medical pure water systems · Pressure control for high purity process control in such industries as food, pharmaceutical, semiconductor, etc. Features · Adjustable regulated outlet pressure from 15-60 PSIG · All PTFE wetted materials · Small physical size · Fast response to pressure fluctuations · Ideal for DI water applications · Suitable for liquids to 250°F
Datasheet
Description
The SV100 is a Dri-Control liquid pressure regulator offering fast response to pressure fluctuations. The virgin PTFE wetted components provide the greatest degree of inertness, and allows a high temperature capability. The regulator is panel mountable through a round knock-out hole, and is retained with a hex locknut (supplied). Its small physical size and weight allows for fast response to pressure fluctuations and is ideal for D.I. water applications. Applications Model SV100 is suitable for a broad range of industrial applications, both new and retrofit. Typical applications employing model SV100 include: · Pressure control of ink and toner in printing · Pressure maintenance in medical pure water systems · Pressure control for high purity process control in such industries as food, pharmaceutical, semiconductor, etc. Features · Adjustable regulated outlet pressure from 15-60 PSIG · All PTFE wetted materials · Small physical size · Fast response to pressure fluctuations · Ideal for DI water applications · Suitable for liquids to 250°F
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manually Set Pressure Regulators - SV100 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Manually Set Pressure Regulators
SV100 Series
Manually Set Pressure Regulators SV100 Series
The SV100 is a Dri-Control liquid pressure regulator offering fast response to pressure fluctuations. The virgin PTFE wetted components provide the greatest degree of inertness, and allows a high temperature capability. The regulator is panel mountable through a round knock-out hole, and is retained with a hex locknut (supplied). Its small physical size and weight allows for fast response to pressure fluctuations and is ideal for D.I. water applications. Applications Model SV100 is suitable for a broad range of industrial applications, both new and retrofit. Typical applications employing model SV100 include: · Pressure control of ink and toner in printing · Pressure maintenance in medical pure water systems · Pressure control for high purity process control in such industries as food, pharmaceutical, semiconductor, etc. Features · Adjustable regulated outlet pressure from 15-60 PSIG · All PTFE wetted materials · Small physical size · Fast response to pressure fluctuations · Ideal for DI water applications · Suitable for liquids to 250°F

The SV100 is a Dri-Control liquid pressure regulator offering fast response to pressure fluctuations. The virgin PTFE wetted components provide the greatest degree of inertness, and allows a high temperature capability. The regulator is panel mountable through a round knock-out hole, and is retained with a hex locknut (supplied). Its small physical size and weight allows for fast response to pressure fluctuations and is ideal for D.I. water applications.

Applications

Model SV100 is suitable for a broad range of industrial applications, both new and retrofit. Typical applications employing model SV100 include:

· Pressure control of ink and toner in printing

· Pressure maintenance in medical pure water systems

· Pressure control for high purity process control in such industries as food, pharmaceutical, semiconductor, etc.

Features

· Adjustable regulated outlet pressure from 15-60 PSIG

· All PTFE wetted materials

· Small physical size

· Fast response to pressure fluctuations

· Ideal for DI water applications

· Suitable for liquids to 250°F

Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV100 Series
Product Name Manually Set Pressure Regulators
Primary Material PTFE
Media Water; Ink & Toner in Printing Ink Systems
Valve Size 0.12 to 0.25 inch (3.17 to 6.35 mm)
Maximum Pressure 125.00 psi (87.97 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Flanged 0 5 2 - 121464005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 0.59 inch (15.00 mm)
View Details
Single Stage High Flow Diaphragm Regulator - PRDHF - Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Wafer Silent Check Valves - DFT® WLC® - DFT Inc.
Specs
Valve Type Metal Seated; Ball Check; Umbrella; Check
Primary Material Cast Iron (optional feature); Stainless Steel (optional feature); Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel; High Purity; LP Gas; Natural Gas; Sour Gas; Specialty Corrosive; Hydraulic; Air; Breathable; Compressed Air
View Details
Flow Control Valve - JFC-5K - Clippard
Specs
Valve Type Angle; Needle
Primary Material Aluminum; Brass / Bronze
Media Air; Compressed Air
View Details