Valcor Engineering Corporation Spring Activated Check Valves SV111 Series

Description
The SV111 is a spring-activated check valve with disc type seating. It has a relatively low, yet realistic rated cracking pressure, resulting in quick response to changes in fluid pressure. The optically flat PTFE seal disc and seat provides drip tight sealing on most fluids. It’s small physical size and inert construction provides drip tight sealing on most fluids. Its small physical size and inert construction provide compatibility for a wide range of fluids. All materials in contact with fluid are PTFE and the stainless steel closing spring is coated in virgin PTFE. Applications The SV111 is suitable for a broad range of industrial applications, both new and retrofit. Typical applications include: Unidirectional flow of ink and toner in printing ink systems Eliminates back-flow of chemical processes Prevents leak-back of reagents in analytical chemistry instruments Features Small physical size Inert construction for widest fluid compatibility Low cracking pressure Pressures to 100 PSIG Drip-tight shutoff Mountable in any position
Datasheet
Description
The SV111 is a spring-activated check valve with disc type seating. It has a relatively low, yet realistic rated cracking pressure, resulting in quick response to changes in fluid pressure. The optically flat PTFE seal disc and seat provides drip tight sealing on most fluids. It’s small physical size and inert construction provides drip tight sealing on most fluids. Its small physical size and inert construction provide compatibility for a wide range of fluids. All materials in contact with fluid are PTFE and the stainless steel closing spring is coated in virgin PTFE. Applications The SV111 is suitable for a broad range of industrial applications, both new and retrofit. Typical applications include: Unidirectional flow of ink and toner in printing ink systems Eliminates back-flow of chemical processes Prevents leak-back of reagents in analytical chemistry instruments Features Small physical size Inert construction for widest fluid compatibility Low cracking pressure Pressures to 100 PSIG Drip-tight shutoff Mountable in any position
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Activated Check Valves - SV111 Series - Valcor Engineering Corporation
Springfield, NJ, USA
Spring Activated Check Valves
SV111 Series
Spring Activated Check Valves SV111 Series
The SV111 is a spring-activated check valve with disc type seating. It has a relatively low, yet realistic rated cracking pressure, resulting in quick response to changes in fluid pressure. The optically flat PTFE seal disc and seat provides drip tight sealing on most fluids. It’s small physical size and inert construction provides drip tight sealing on most fluids. Its small physical size and inert construction provide compatibility for a wide range of fluids. All materials in contact with fluid are PTFE and the stainless steel closing spring is coated in virgin PTFE. Applications The SV111 is suitable for a broad range of industrial applications, both new and retrofit. Typical applications include: Unidirectional flow of ink and toner in printing ink systems Eliminates back-flow of chemical processes Prevents leak-back of reagents in analytical chemistry instruments Features Small physical size Inert construction for widest fluid compatibility Low cracking pressure Pressures to 100 PSIG Drip-tight shutoff Mountable in any position

The SV111 is a spring-activated check valve with disc type seating. It has a relatively low, yet realistic rated cracking pressure, resulting in quick response to changes in fluid pressure. The optically flat PTFE seal disc and seat provides drip tight sealing on most fluids. It’s small physical size and inert construction provides drip tight sealing on most fluids. Its small physical size and inert construction provide compatibility for a wide range of fluids. All materials in contact with fluid are PTFE and the stainless steel closing spring is coated in virgin PTFE.

Applications

The SV111 is suitable for a broad range of industrial applications, both new and retrofit. Typical applications include:

  • Unidirectional flow of ink and toner in printing ink systems
  • Eliminates back-flow of chemical processes
  • Prevents leak-back of reagents in analytical chemistry instruments

Features

  • Small physical size
  • Inert construction for widest fluid compatibility
  • Low cracking pressure
  • Pressures to 100 PSIG
  • Drip-tight shutoff
  • Mountable in any position
Supplier's Site Datasheet

Technical Specifications

  Valcor Engineering Corporation
Product Category Industrial Valves
Product Number SV111 Series
Product Name Spring Activated Check Valves
Valve Type Ball Check; Check
Primary Material PTFE
Media Water; Ink & Toner in Printing Ink Systems
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1212030 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVC; PVC
Valve Size 3.00 inch (76.20 mm)
View Details
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
15 mm Miniature Electronic Valve - E3O15E-2W - Clippard
Specs
Valve Type Control Valve
Primary Material Glass Filled Nylon
Media Gas; Air; Compressed Air
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SNE-4-C 4X7 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-407A/ R-407C/ R-407F
Valve Size 0.50 inch (12.70 mm)
View Details