The SV23 series pinch valves are available in normally closed, normally open and close-open configuration. These pinch valves are used in applications where the media needs to be completely isolated from any valve parts. They are available in single or multi tube configuration and are capable of handling a wide range of corrosive or high purity fluids. These compact, low power valves come equipped with medical grade silicon tubing or thy can be used to pinch other compatible user specified tubing.
Applications
The SV23 series pinch valve is suitable for a broad range of applications, including:
· Medical instrumentation
· Blood handling/analysis
· Clinical or chemical analyzers
· Chemical mixing/dispensing
· Laboratory equipment
Features
· Medical grade silicon tubing
· Compact size
· Handles aggressive fluids
· Tolerant to light particulates
· Low power consumption solenoids
· Direct acting constructions
· Long life expectancy
| Valcor Engineering Corporation | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SV23 Series |
| Product Name | Pinch Valves, 2-Way, 3-Way and Selector Valves |
| Valve Type | Pinch |
| Primary Material | PTFE |
| Media | Aggressive Fluids, Corrosive and High Purity Media; Chemical |
| Maximum Pressure | 30.00 psi (21.11 m H2O) |