The SV101 Series is a manually set liquid pressure relief valve designed for a variety of industrial applications. It features a spring-loaded diaphragm that opens automatically when the inlet pressure reaches a user-defined set point. The valve is constructed entirely from virgin PTFE, ensuring high inertness and compatibility with a wide range of liquids, while also allowing operation at temperatures up to 250°F. The SV101 is suitable for applications such as pressure control in printing inks and toners, maintenance of pure water systems in medical settings, and high purity process control in industries like food and pharmaceuticals. It offers a fully adjustable pressure relief setpoint and is designed for quick response to pressure fluctuations. The valve can be easily panel mounted and provides bubble-tight shutoff, making it a reliable choice for various liquid pressure management needs.
The SV101 is a Dri-Control liquid pressure relief valve employing a unique spring-loaded diaphragm that automatically opens when the inlet pressure reaches a manually set point. The virgin PTFE body and diaphragm provides the greatest degree of inertness, and allows for a high temperature capability. The valve is panel mountable through a round knock-out hole, and is retained with a hex locknut (supplied).
Applications
Model SV101 is suitable for a broad range of industrial applications, both new and retrofit. Typical applications employing model SV101 include:
· Pressure control of ink and toner in printing
· Pressure maintenance in medical pure water systems
· Pressure control for high purity process control in such industries as food, pharmaceutical, semiconductor, etc.
Features
· Fully adjustable pressure relief set point
· All PTFE construction
· Small physical size
· Fast response to pressure fluctuations
· Ideal for DI water applications
· Suitable for liquids to 250°F
· Bubble tight shutoff
| Valcor Engineering Corporation | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | SV101 Series |
| Product Name | Manually Set Relief Valves |
| Valve Type | Relief |
| Primary Material | PTFE |
| Media | Water; Ink & Toner in Printing Ink Systems |
| Valve Size | 0.25 inch (6.35 mm) |
| Maximum Pressure | 125.00 psi (87.97 m H2O) |