Watson-Marlow Fluid Technology Group Datasheets for Sanitary Pumps
Sanitary pumps are used to transport and meter solutions, slurries, and colloids of food and agricultural materials in operations such as food processing that require cleanliness. There are four basic types of sanitary pumps: centrifugal, positive displacement, jet, and airlift.
Sanitary Pumps: Learn more
| Product Name | Notes |
|---|---|
| 620S/R, 620U/R, 620Du/R: 0-2 bar NEMA 2 (IP31) pumps fitted with continuous tubing pumpheads Rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown... | |
| 620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for... | |
| New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations. The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures... | |
| Watson-Marlow 520Du/R, 520U/R, 520S/R, 520Bp/R NEMA 2 (IP31) pumps fitted with 1.6mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520 cased pump drives offer IP31 ingress protection for light... | |
| Watson-Marlow 520Du/REM, 520U/REM, 520S/REM, 520Bp/REM: 2-4 bar NEMA 2 (IP31) pumps fitted with LoadSure medium-pressure element pumpheads 520 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial... | |
| Watson-Marlow 520DuN/R2, 520UN/R2, 520SN/R2, 520BpN/R2 NEMA 4X (IP66) pumps fitted with R2 2.4mm wall continuous-tubing pumpheads designed for extreme industrial conditions 520N cased pump drives offer IP66 ingress protection, which... | |
| Watson-Marlow 520DuN/REH, 520UN/REH, 520SN/REH and 520BpN/REH: 4-7 bar IP66 pumps fitted with LoadSure high-pressure element pumpheads 520N cased pump drive offers IP66 ingress protection, which prevents the entry of dust... | |
| Watson-Marlow 620DuN/RE, 620UN/RE, 620SN/RE, 620BpN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pulsation pumps fitted with tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66)... | |
| Watson-Marlow 620S/RE4, 620U/RE4, 620Du/RE4: 0-2 bar NEMA 2 (IP31) low-pulsation pumps fitted with LoadSure tubing element pumpheads 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial... | |
| Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection... | |
| Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which... | |
| Watson-Marlow 701FB/R : 0-2 bar fixed-speed IP55 pumps fitted with continuous tubing pumpheads; Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with tubing element pumpheads 701 close coupled pumps... | |
| Watson-Marlow 701FB/RE : 0-2 bar fixed-speed IP55 pumps fitted with LoadSure tubing element pumpheads 701 close coupled pumps offer IP55 ingress protection for light industrial environments. They offer rugged, industrial... | |
| Watson-Marlow 720SN/R, 720UN/R, 720DuN/R: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure continuous tubing pumpheads. A extension pumphead is available for all models Tough, rugged 720N cased pump drives... | |
| Watson-Marlow 720SN/RE, 720UN/RE, 720DuN/RE: 0-2 bar NEMA 4X (IP66) pumps fitted with continuous tubing element pumpheads. A extension pumphead is available for all models Tough, rugged 720 cased pump drives... | |
| Watson-Marlow 520Du/REH, 520U/REH, 520S/REH, and 520Bp/REH: 4-7 bar IP31 pumps fitted with high-pressure LoadSure element pumpheads 520 cased pump drives offer IP31 ingress protection for light industrial and wipedown environments. | |
| Watson-Marlow 520Du/REL, 520U/REL, 520S/REL, and 520Bp/REL: 0-2 bar NEMA 2 (IP31), pumps fitted with LoadSure low-pressure element pumpheads 520 cased pump drives offer NEMA 2 (IP31) ingress protection for light... | |
| Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection,... | |
| Watson-Marlow 520DuN/REM, 520UN/REM, 520SN/REM and 520BpN/REM: 2-4 bar IP66 pumps fitted with LoadSure medium-pressure element pumpheads The 520N cased pump drive offers IP66 ingress protection, which prevents the entry of... | |
| Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of... | |
| Designed for low-shear hygienic pumping duties up to 8,140 l/hour (35gpm) and pressures up to 3.5 bar (50psi) in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a... | |
| Designed for low-shear sanitary pumping duties up to 33l/min (8.7gpm) and pressures up to 3.5 bar in the biotechnology, pharmaceutical and food industries, 800 series pumps feature a true CIP... | |
| MasoSine's EcoSine pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation. The sine-wave-shaped... | |
| MasoSine's MR pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. Design advantages Powerful suction even for viscous products Low pulsation for smooth, consistent flow Low-shear action... | |
| Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The... |