Watson-Marlow Fluid Technology Group Laboratory Pump With 313D Rapid Load Flip-top Pumphead 323Du/D

Description
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps 323U and 323U analog-auto and enhanced manual-control pumps 323S high-performance manual control pumps 323E manual control pumps Key features include: Up to 133:1 enhanced digital manual speed control Manual or remote 4-20mA or 0-10V analogue auto-control or RS232 control commands MemoDose facility for accurate single shot dosing Two-year warranty Digital TTL inputs for run/stop and direction Instantly reversible Keypad lock prevents tampering or accidental changes 313 pumpheads for higher flows, 314 for lower pulsation 313D and 314D pumpheads accept 1.6mm wall tubing 313D2 and 314D2 pumpheads accept 2.4mm wall tubing 313D and 313D2 pumpheads for flow rates up to 2000 ml/min 314D and 314D2 pumpheads for flow rates up to 1600 ml/min Thick (2.4mm) wall tubing provides stable flow performance with viscous fluids, or against higher delivery pressures up to 2 bar (60 psi) or more demanding suction conditions. Because handling thicker wall tubing demands more torque, extension pumpheads may not be fitted to 313D2 or 314D2 pumpheads.
Description
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps 323U and 323U analog-auto and enhanced manual-control pumps 323S high-performance manual control pumps 323E manual control pumps Key features include: Up to 133:1 enhanced digital manual speed control Manual or remote 4-20mA or 0-10V analogue auto-control or RS232 control commands MemoDose facility for accurate single shot dosing Two-year warranty Digital TTL inputs for run/stop and direction Instantly reversible Keypad lock prevents tampering or accidental changes 313 pumpheads for higher flows, 314 for lower pulsation 313D and 314D pumpheads accept 1.6mm wall tubing 313D2 and 314D2 pumpheads accept 2.4mm wall tubing 313D and 313D2 pumpheads for flow rates up to 2000 ml/min 314D and 314D2 pumpheads for flow rates up to 1600 ml/min Thick (2.4mm) wall tubing provides stable flow performance with viscous fluids, or against higher delivery pressures up to 2 bar (60 psi) or more demanding suction conditions. Because handling thicker wall tubing demands more torque, extension pumpheads may not be fitted to 313D2 or 314D2 pumpheads.

Suppliers

Company
Product
Description
Supplier Links
Laboratory Pump With 313D Rapid Load Flip-top Pumphead - 323Du/D - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Laboratory Pump With 313D Rapid Load Flip-top Pumphead
323Du/D
Laboratory Pump With 313D Rapid Load Flip-top Pumphead 323Du/D
Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality: 323Du RS232/auto/manual enhanced-control high-flow pumps 323U and 323U analog-auto and enhanced manual-control pumps 323S high-performance manual control pumps 323E manual control pumps Key features include: Up to 133:1 enhanced digital manual speed control Manual or remote 4-20mA or 0-10V analogue auto-control or RS232 control commands MemoDose facility for accurate single shot dosing Two-year warranty Digital TTL inputs for run/stop and direction Instantly reversible Keypad lock prevents tampering or accidental changes 313 pumpheads for higher flows, 314 for lower pulsation 313D and 314D pumpheads accept 1.6mm wall tubing 313D2 and 314D2 pumpheads accept 2.4mm wall tubing 313D and 313D2 pumpheads for flow rates up to 2000 ml/min 314D and 314D2 pumpheads for flow rates up to 1600 ml/min Thick (2.4mm) wall tubing provides stable flow performance with viscous fluids, or against higher delivery pressures up to 2 bar (60 psi) or more demanding suction conditions. Because handling thicker wall tubing demands more torque, extension pumpheads may not be fitted to 313D2 or 314D2 pumpheads.

Benchtop pumps with manual, remote, analogue and RS232 control. The 323 is controlled with a membrane keypad and digital LCD displays speed. There are four models with increased degrees of functionality:

323Du RS232/auto/manual enhanced-control high-flow pumps

323U and 323U analog-auto and enhanced manual-control pumps

323S high-performance manual control pumps

323E manual control pumps

Key features include:

  • Up to 133:1 enhanced digital manual speed control
  • Manual or remote 4-20mA or 0-10V analogue auto-control or RS232 control commands
  • MemoDose facility for accurate single shot dosing
  • Two-year warranty
  • Digital TTL inputs for run/stop and direction
  • Instantly reversible
  • Keypad lock prevents tampering or accidental changes

313 pumpheads for higher flows, 314 for lower pulsation

313D and 314D pumpheads accept 1.6mm wall tubing

313D2 and 314D2 pumpheads accept 2.4mm wall tubing

313D and 313D2 pumpheads for flow rates up to 2000 ml/min

314D and 314D2 pumpheads for flow rates up to 1600 ml/min

Thick (2.4mm) wall tubing provides stable flow performance with viscous fluids, or against higher delivery pressures up to 2 bar (60 psi) or more demanding suction conditions. Because handling thicker wall tubing demands more torque, extension pumpheads may not be fitted to 313D2 or 314D2 pumpheads.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 323Du/D
Product Name Laboratory Pump With 313D Rapid Load Flip-top Pumphead
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Liquid Flow 0.528 GPM (2.00 L/min)
Power Source AC; 100V / 200V, Single Phase, 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - T1F - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details