Watson-Marlow Fluid Technology Group Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation SPS 500

Description
Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation. SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar. SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates. Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.
Description
Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation. SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar. SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates. Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.

Suppliers

Company
Product
Description
Supplier Links
Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation - SPS 500 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation
SPS 500
Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation SPS 500
Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise cost of ownership. The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation. SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar. SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates. Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.

Whether installing in a new plant or seeking to replace an existing pump, MasoSine SPS pumps offer the ideal solution to improve your performance and minimise
cost of ownership.

The sinusoidal rotor design of MasoSine SPS pumps delivers a lower shear, gentle pumping action that safely transfers delicate products without risk of degradation.

SPS pumps are suitable for sanitary and industrial applications up to 15 bar (225psi) pressure at flows up to 90,000 l/hr (434 GPM). Products with viscosities from 1cP to 8 million cP can be transfered with powerful suction up to 0.85bar.

SPS pumps deliver a constant feed of whole foods, meats, dairy products and concentrates. Capable of handling soft solids safely up to 60mm, maintaining end product quality and delivering high yield rates.

Maintenance takes minutes and can be performed in-place by a line operative. Replace off-the-shelf wear components to restore to “new pump” performance with no need for re-machining or using oversized parts. All MasoSine pumps of SPS series have 20 years warranty on housing and front cover.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number SPS 500
Product Name Masosine SPS Pumps For Low Shear, Superior Viscous Product Handling With Virtually No Pulsation
Pump Type Positive Displacement Pump; Rotary Lobe Pump; Sanitary Pump
Discharge Pressure 217.6 psi (153 m of Water)
Liquid Flow 304.326 GPM (1152.75 L/min)
Discharge Size 1.000 to 6.000 inch (25.4 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Screw Centrifugal Pump - Triton® - Vaughan Company
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.f7 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 10.00 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details