Watson-Marlow Fluid Technology Group Process Pump With 520REL LoadSure Element Pumphead, IP66 520SN/REL

Description
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ
Description
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ

Suppliers

Company
Product
Description
Supplier Links
Process Pump With 520REL LoadSure Element Pumphead, IP66 - 520SN/REL - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Process Pump With 520REL LoadSure Element Pumphead, IP66
520SN/REL
Process Pump With 520REL LoadSure Element Pumphead, IP66 520SN/REL
Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump. Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments High-efficiency, maintenance-free, brushless DC motor IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments Dual voltage, 115V/230V 50/60HZ

Watson-Marlow 520DuN/REL, 520UN/REL, 520SN/REL and 520BpN/REL: 0-2 bar NEMA 4X (IP66) pumps fitted with LoadSure low-pressure element pumpheads

The 520N cased pump drive offers NEMA 4X (IP66) ingress protection, which prevents the entry of dust particles and protects against powerful jets of water. It is designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote control of 520UN and 520DuN models is achieved via labelled standard terminal blocks within the 520N module on the rear of the pump.

  • Flow rates up to 3,500 ml/min at 2 bar (30 psi) peak pressure with 520 LoadSure® elements
  • 520REL pumphead features large swept volume with sprung rollers for high-accuracy, gentle pumping of shear-sensitive fluids
  • Robust pumphead construction with chemically-resistant polyphenylene sulphide track and rotor, and stainless steel rollers and bearings
  • Precise 2,200:1 speed control range from 0.1 to 220 rpm in 0.1 rpm increments
  • High-efficiency, maintenance-free, brushless DC motor
  • IP66 enclosure provides the highest level of ingress protection for arduous conditions and high pressure washdown environments
  • Dual voltage, 115V/230V 50/60HZ
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 520SN/REL
Product Name Process Pump With 520REL LoadSure Element Pumphead, IP66
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.917 GPM (3.47 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details