Watson-Marlow Fluid Technology Group Datasheets for Tubing

Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more

Product Name Notes
Bioprene thermoplastic elastomer tube is fully approved for food and pharmaceutical applications. Bioprene lasts at least ten times as long as other tubing materials, thereby reducing stoppages for tube changes.
Every year, tens of thousands of meters of quality Watson-Marlow tubing is fitted as original equipment to products ranging from fermenters and bioreactors to orange juice and milkshake dispensers, to...
GORE STA-PURE PCS PTFE reinforced silicone tubing provides long term performance with repeatable accuracy, vital in pharmaceuticals and other high technology industries. Suitable for pressures up to 7 bar (100...
GORE™ PTFE-reinforced Viton tubing is resistant to strong concentrated acids such as nitric and sulphuric as well as aromatic hydrocarbons such as toluene and xylene. Exceptional reliability with tube life...
Marprene is a long life thermoplastic elastomer with resistance to a wide range of chemicals. Marprene is highly resistant to oxidising agents such as ozone, peroxides and sodium hypochlorite. Colour/transparency...
Neoprene offers good performance with abrasive slurries in industrial applications. Good suction and pressure capabilities. Working temperature range: 0C to 80C Colour: Black Available in 18 different bore sizes, three...
Pumpsil is widely used for single-use biopharm applications, as well as pH control and media feed in fermentation, accurate metering, transfer and filtration. Absolute traceability with laser-etched part number, lot...
STA-PURE PFL PTFE-reinforced fluoroelastomer tubing handles nearly all aggressive chemicals, including organic solvents such as methyl ethyl ketone, toluene and acetone. With 50 times longer life than other fluoroelastomers and...
This pure thermoplastic elastomer can be welded and heat-sealed, allowing complete fluid paths to be assembled in minutes without connectors. PureWeld XL is a high quality peristaltic pump tube which...