Watson-Marlow Fluid Technology Group Process Pump With Four-roller Low Pulse Pumphead 620RE4, IP66 620DuN/RE4

Description
Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via labelled standard terminal blocks within the 620N module on the rear of the pump. RE pumpheads: flow rates up to 18 l/min at 2 bar (30psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min at 4 bar (60psi) peak pressure RE4 pumpheads: flow rates up to 13 l/min at 2 bar (30psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620SN: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620UN As 620SN, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620DuN As 620UN, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS485 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering
Description
Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via labelled standard terminal blocks within the 620N module on the rear of the pump. RE pumpheads: flow rates up to 18 l/min at 2 bar (30psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min at 4 bar (60psi) peak pressure RE4 pumpheads: flow rates up to 13 l/min at 2 bar (30psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620SN: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620UN As 620SN, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620DuN As 620UN, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS485 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

Suppliers

Company
Product
Description
Supplier Links
Process Pump With Four-roller Low Pulse Pumphead 620RE4, IP66 - 620DuN/RE4 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Process Pump With Four-roller Low Pulse Pumphead 620RE4, IP66
620DuN/RE4
Process Pump With Four-roller Low Pulse Pumphead 620RE4, IP66 620DuN/RE4
Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via labelled standard terminal blocks within the 620N module on the rear of the pump. RE pumpheads: flow rates up to 18 l/min at 2 bar (30psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min at 4 bar (60psi) peak pressure RE4 pumpheads: flow rates up to 13 l/min at 2 bar (30psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620SN: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620UN As 620SN, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620DuN As 620UN, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS485 Numeric keypad for direct entry of flow and pump settings Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

Watson-Marlow 620SN/RE4, 620UN/RE4, 620DuN/RE4: 0-2 bar NEMA 4X (IP66) low-pulsation pumps fitted with LoadSure tubing element pumpheads

Tough, rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection which prevents the entry of dust particles and protects against powerful jets of water. They are designed for industrial and washdown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620UN and 620DuN models is achieved via labelled standard terminal blocks within the 620N module on the rear of the pump.

  • RE pumpheads: flow rates up to 18 l/min at 2 bar (30psi) peak pressure
  • RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min at 4 bar (60psi) peak pressure
  • RE4 pumpheads: flow rates up to 13 l/min at 2 bar (30psi) peak pressure
  • Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments
  • Retractable rollers for tube loading and CIP and SIP
  • Rugged, tool-unlockable guard
  • Dual voltage, 115V/230V 50/60HZ

620SN:

  • Manual control via 9-key display pad
  • Simple calibration to display flow rate
  • MemoDose for accurate, single-shot dosing

620UN

As 620SN, plus:

  • Analogue speed control (0-10V or 4-20mA inputs)
  • Remote control via industrial logic with digital status outputs
  • 0-10V or 0-1478Hz analogue speed feedback

620DuN

As 620UN, plus:

  • PIN-secure process protection: two levels of process set-up security
  • Digital network control using RS485
  • Numeric keypad for direct entry of flow and pump settings
  • Twin analogue inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment)
  • Wide choice of metric or US flow units
  • Easy calibration for precise metering
Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 620DuN/RE4
Product Name Process Pump With Four-roller Low Pulse Pumphead 620RE4, IP66
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 0.001 to 3.432 GPM (0.00 to 13.00 L/min)
Discharge Size 0.472 to 0.669 inch (12 to 17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details