Watson-Marlow Fluid Technology Group Surgical Ablation Pumps 400RXMD

Description
New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations. The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures up to 6 bar (87psi) through catheters or needles in cooling applications New double clamp holder provides intuitive trouble-free tube loading - eliminating the risk of human error The 400RXMD pumps innovative mechanism provides consistent occlusion to assure accurate, repetitive pump performance Easy to clean design is precision-machined for ultimate performance and long service life Proven track record The launch of the 400RXMD (the MD’ in the product name denotes ‘medical device’) is built on the success of its predecessor in OEM medical applications over the past 15 years. The new 400RXMD is built on this body of experience with extensive research with customers and industry experts ensuring it meets the needs of catheter applications such as RF ablation and cardiac ablations in particular. The pump has retained its unique ability to deliver very low flows at the highest level of pressure performance, especially for catheter cooling applications, but now includes a larger opening for tube loading combined with a new tube holder that ensures rapid, trouble-free tube loading. This minimizes the risk of human error and thus safeguards the process. With a new factory adjustment mechanism, the pressure/flow profile can be fine-tuned to match specific requirements. Watson-Marlow’s new 400RXMD is available as a family of ten variants with motor options including stepper motor and brushless DC motor, providing OEM's in the medical industry with superior and precise pump technology. This includes models with flows up to 500 ml/min 4 bar (60psi) and 100 ml/min at 6 bar (87psi)
Description
New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations. The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures up to 6 bar (87psi) through catheters or needles in cooling applications New double clamp holder provides intuitive trouble-free tube loading - eliminating the risk of human error The 400RXMD pumps innovative mechanism provides consistent occlusion to assure accurate, repetitive pump performance Easy to clean design is precision-machined for ultimate performance and long service life Proven track record The launch of the 400RXMD (the MD’ in the product name denotes ‘medical device’) is built on the success of its predecessor in OEM medical applications over the past 15 years. The new 400RXMD is built on this body of experience with extensive research with customers and industry experts ensuring it meets the needs of catheter applications such as RF ablation and cardiac ablations in particular. The pump has retained its unique ability to deliver very low flows at the highest level of pressure performance, especially for catheter cooling applications, but now includes a larger opening for tube loading combined with a new tube holder that ensures rapid, trouble-free tube loading. This minimizes the risk of human error and thus safeguards the process. With a new factory adjustment mechanism, the pressure/flow profile can be fine-tuned to match specific requirements. Watson-Marlow’s new 400RXMD is available as a family of ten variants with motor options including stepper motor and brushless DC motor, providing OEM's in the medical industry with superior and precise pump technology. This includes models with flows up to 500 ml/min 4 bar (60psi) and 100 ml/min at 6 bar (87psi)

Suppliers

Company
Product
Description
Supplier Links
Surgical Ablation Pumps - 400RXMD - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Surgical Ablation Pumps
400RXMD
Surgical Ablation Pumps 400RXMD
New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations. The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures up to 6 bar (87psi) through catheters or needles in cooling applications New double clamp holder provides intuitive trouble-free tube loading - eliminating the risk of human error The 400RXMD pumps innovative mechanism provides consistent occlusion to assure accurate, repetitive pump performance Easy to clean design is precision-machined for ultimate performance and long service life Proven track record The launch of the 400RXMD (the MD’ in the product name denotes ‘medical device’) is built on the success of its predecessor in OEM medical applications over the past 15 years. The new 400RXMD is built on this body of experience with extensive research with customers and industry experts ensuring it meets the needs of catheter applications such as RF ablation and cardiac ablations in particular. The pump has retained its unique ability to deliver very low flows at the highest level of pressure performance, especially for catheter cooling applications, but now includes a larger opening for tube loading combined with a new tube holder that ensures rapid, trouble-free tube loading. This minimizes the risk of human error and thus safeguards the process. With a new factory adjustment mechanism, the pressure/flow profile can be fine-tuned to match specific requirements. Watson-Marlow’s new 400RXMD is available as a family of ten variants with motor options including stepper motor and brushless DC motor, providing OEM's in the medical industry with superior and precise pump technology. This includes models with flows up to 500 ml/min 4 bar (60psi) and 100 ml/min at 6 bar (87psi)

New generation pumps, purpose-designed for incorporation in to your medical applications such as RF ablation or cardiac ablations.

  • The 400RXMD pump delivers very low flows between 5-100 ml/min at pressures up to 6 bar (87psi) through catheters or needles in cooling applications
  • New double clamp holder provides intuitive trouble-free tube loading - eliminating the risk of human error
  • The 400RXMD pumps innovative mechanism provides consistent occlusion to assure accurate, repetitive pump performance
  • Easy to clean design is precision-machined for ultimate performance and long service life

Proven track record

The launch of the 400RXMD (the MD’ in the product name denotes ‘medical device’) is built on the success of its predecessor in OEM medical applications over the past 15 years. The new 400RXMD is built on this body of experience with extensive research with customers and industry experts ensuring it meets the needs of catheter applications such as RF ablation and cardiac ablations in particular.
The pump has retained its unique ability to deliver very low flows at the highest level of pressure performance, especially for catheter cooling applications, but now includes a larger opening for tube loading combined with a new tube holder that ensures rapid, trouble-free tube loading. This minimizes the risk of human error and thus safeguards the process. With a new factory adjustment mechanism, the pressure/flow profile can be fine-tuned to match specific requirements.
Watson-Marlow’s new 400RXMD is available as a family of ten variants with motor options including stepper motor and brushless DC motor, providing OEM's in the medical industry with superior and precise pump technology. This includes models with flows up to 500 ml/min 4 bar (60psi) and 100 ml/min at 6 bar (87psi)

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 400RXMD
Product Name Surgical Ablation Pumps
Pump Type Metering Pump; Peristaltic Pump; Positive Displacement Pump; Sanitary Pump
Discharge Pressure 87.0 psi (61.18 m of Water)
Liquid Flow 0.132 GPM (0.50 L/min)
Discharge Size 0.063 to 0.126 inch (1.6 to 3.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details
ELIKA® Helical Gear Pumps - ELI2BK4 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
Above Ground Pump Station - EVERLAST™ Series CAPSULAR® - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 12500.000 GPM (47348.48 L/min)
HP 1.50 to 300.00 HP
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details