Watson-Marlow Fluid Technology Group Process Pump With 620RE Loadsure Element Pumphead, IP31 620Du/RE

Description
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors. RE pumpheads: flow rates up to 18 litre/min (4.8 gpm) at 2 bar (30 psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min (4.8 gpm) at 4 bar (60 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620S: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620U As 620S, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620Du As 620U, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS232 Numeric keypad for direct entry of flow and pump settings Twin analog inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering
Description
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors. RE pumpheads: flow rates up to 18 litre/min (4.8 gpm) at 2 bar (30 psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min (4.8 gpm) at 4 bar (60 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620S: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620U As 620S, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620Du As 620U, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS232 Numeric keypad for direct entry of flow and pump settings Twin analog inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

Suppliers

Company
Product
Description
Supplier Links
Process Pump With 620RE Loadsure Element Pumphead, IP31 - 620Du/RE - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Process Pump With 620RE Loadsure Element Pumphead, IP31
620Du/RE
Process Pump With 620RE Loadsure Element Pumphead, IP31 620Du/RE
620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors. RE pumpheads: flow rates up to 18 litre/min (4.8 gpm) at 2 bar (30 psi) peak pressure RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min (4.8 gpm) at 4 bar (60 psi) peak pressure Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments Retractable rollers for tube loading and CIP and SIP Rugged, tool-unlockable guard Dual voltage, 115V/230V 50/60HZ 620S: Manual control via 9-key display pad Simple calibration to display flow rate MemoDose for accurate, single-shot dosing 620U As 620S, plus: Analogue speed control (0-10V or 4-20mA inputs) Remote control via industrial logic with digital status outputs 0-10V or 0-1478Hz analogue speed feedback 620Du As 620U, plus: PIN-secure process protection: two levels of process set-up security Digital network control using RS232 Numeric keypad for direct entry of flow and pump settings Twin analog inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment) Wide choice of metric or US flow units Easy calibration for precise metering

620S/RE, 620U/RE, 620Du/RE, 620Di/RE, 620Bp/RE: 0-2 bar NEMA 2 (IP31) pumps fitted with LoadSure tubing element pumpheads

Tough, rugged 620 cased pump drives offer NEMA 2 (IP31) ingress protection for light industrial and wipedown environments. All models include MemoDose for accurate, easy, single-shot dosing. Remote, analogue or digital control of 620U and 620Du models is achieved via D-connectors.

  • RE pumpheads: flow rates up to 18 litre/min (4.8 gpm) at 2 bar (30 psi) peak pressure
  • RE pumpheads using STA-PURE PCS elements: flow rates up to 18 l/min (4.8 gpm) at 4 bar (60 psi) peak pressure
  • Precise 2,650:1 speed control range from 0.1 to 265 rpm in 0.1 rpm increments
  • Retractable rollers for tube loading and CIP and SIP
  • Rugged, tool-unlockable guard
  • Dual voltage, 115V/230V 50/60HZ

620S:

Manual control via 9-key display pad

Simple calibration to display flow rate

MemoDose for accurate, single-shot dosing

620U

As 620S, plus:

Analogue speed control (0-10V or 4-20mA inputs)

Remote control via industrial logic with digital status outputs

0-10V or 0-1478Hz analogue speed feedback

620Du

As 620U, plus:

PIN-secure process protection: two levels of process set-up security

Digital network control using RS232

Numeric keypad for direct entry of flow and pump settings

Twin analog inputs for simultaneous flow adjustment with two signals (supersedes diaphragm pumps' stroke adjustment)

Wide choice of metric or US flow units

Easy calibration for precise metering

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number 620Du/RE
Product Name Process Pump With 620RE Loadsure Element Pumphead, IP31
Pump Type Dosing Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 0.001 to 4.752 GPM (0.00 to 18.00 L/min)
Discharge Size 0.472 to 0.669 inch (12 to 17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 3000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Positive Displacement Pumps - 1953561 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Power Source 230 v
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details