Watson-Marlow Fluid Technology Group Datasheets for Industrial Hose
Industrial hose covers the broad spectrum of fluid transfer lines. Hose is usually flexible, often reinforced, and available in a wide range of material compositions to cover various hydraulic and pneumatic industrial applications.
Industrial Hose: Learn more
| Product Name | Notes |
|---|---|
| The hose element is critical to ensure pump performance, durability and efficiency. Bredel APEX composite reinforced machined hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of... | |
| The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon,... | |
| The hose element is critical to ensure pump performance, durability and efficiency. Bredel composite reinforced hoses are constructed from high-quality compounded rubbers reinforced with up to four individual layers of... | |
| The hose element is critical to ensure pump performance, durability and efficiency. Bredel compositereinforced hoses are constructed from high-quality compounded rubbers reinforced with four individual layers of braided nylon, and... | |
| Maximum uptime, 80% longer hose life Meets FDA21CFR177.2600, EC 1935/2004 and BfR XX1 100% traceability and quality control throughout the supply chain Manufactured according to cGMP (EC 2023/2006) Delivered pre-cleaned... |