Watson-Marlow Fluid Technology Group Masosine EcoSine Sanitary Pumps EC-40

Description
MasoSine's EcoSine pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation. The sine-wave-shaped rotor creates four moving chambers which gently convey the duty fluid from the inlet port to the higher-pressure discharge port. The gate prevents any fluid passing back from the discharge side to the lower-pressure suction side of the pump Capacity: 134,000 litre/hour (590 US gpm) Pressures to 6 bar (87 psi) Typical applications: dairy, prepared foods, bakery, beverage, cosmetic, and pharmaceutical industries.
Description
MasoSine's EcoSine pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation. The sine-wave-shaped rotor creates four moving chambers which gently convey the duty fluid from the inlet port to the higher-pressure discharge port. The gate prevents any fluid passing back from the discharge side to the lower-pressure suction side of the pump Capacity: 134,000 litre/hour (590 US gpm) Pressures to 6 bar (87 psi) Typical applications: dairy, prepared foods, bakery, beverage, cosmetic, and pharmaceutical industries.

Suppliers

Company
Product
Description
Supplier Links
Masosine EcoSine Sanitary Pumps - EC-40 - Watson-Marlow Fluid Technology Group
Falmouth, United Kingdom
Masosine EcoSine Sanitary Pumps
EC-40
Masosine EcoSine Sanitary Pumps EC-40
MasoSine's EcoSine pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation. The sine-wave-shaped rotor creates four moving chambers which gently convey the duty fluid from the inlet port to the higher-pressure discharge port. The gate prevents any fluid passing back from the discharge side to the lower-pressure suction side of the pump Capacity: 134,000 litre/hour (590 US gpm) Pressures to 6 bar (87 psi) Typical applications: dairy, prepared foods, bakery, beverage, cosmetic, and pharmaceutical industries.

MasoSine's EcoSine pump satisfies demanding processing requirements cost-effectively, using the unique MasoSine pumping principle. This model is a sanitary pump for pressures to 6bar (90 psi)and bi-directional operation.

The sine-wave-shaped rotor creates four moving chambers which gently convey the duty fluid from the inlet port to the higher-pressure discharge port. The gate prevents any fluid passing back from the discharge side to the lower-pressure suction side of the pump

  • Capacity: 134,000 litre/hour (590 US gpm)
  • Pressures to 6 bar (87 psi)

Typical applications: dairy, prepared foods, bakery, beverage, cosmetic, and pharmaceutical industries.

Supplier's Site

Technical Specifications

  Watson-Marlow Fluid Technology Group
Product Category Liquid Handling Pumps
Product Number EC-40
Product Name Masosine EcoSine Sanitary Pumps
Pump Type Positive Displacement Pump; Rotary Lobe Pump; Sanitary Pump
Discharge Pressure 87.0 psi (61.17 m of Water)
Liquid Flow 148.597 GPM (562.87 L/min)
Discharge Size 2.600 to 6.000 inch (66.04 to 152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SANDPIPER - Standard Duty AODD Metallic Ball Valve Pumps - S20_standard-duty-metall - Rogers Machinery Company, Inc.
Specs
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 200.000 GPM (0.00 to 757.58 L/min)
Discharge Size 2.000 inch (50.8 mm)
View Details
Water Pumps - 2625639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pump Housing Material Aluminum; Die cast aluminium
Media Water Pump
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Gear Pumps - 1P Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2320.6 to 3335.9 psi (1632 to 2345 m of Water)
Power Source NoSourceIncluded
View Details